Texas Instruments SN65MLVD047 Multipoint-LVDS Quad Differential Line Driver SN65MLVD047D

Description
Multipoint-LVDS Quad Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Multipoint-LVDS Quad Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65MLVD047 Multipoint-LVDS Quad Differential Line Driver - SN65MLVD047D - Texas Instruments
Dallas, TX, United States
SN65MLVD047 Multipoint-LVDS Quad Differential Line Driver
SN65MLVD047D
SN65MLVD047 Multipoint-LVDS Quad Differential Line Driver SN65MLVD047D
Multipoint-LVDS Quad Differential Line Driver 16-SOIC -40 to 85

Multipoint-LVDS Quad Differential Line Driver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047D - 1252975-SN65MLVD047D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047D
1252975-SN65MLVD047D
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047D 1252975-SN65MLVD047D
Manufacturer: Texas Instruments Win Source Part Number: 1252975-SN65MLVD047D Packaging: Tube Type: Driver Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS, Multipoint Number of Drivers/Receivers: 4/0 Data Rate: 200Mbps Family Name: SN65MLVD047 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): RHFLVDS315D2V; RHFLVDS31AK02V; RHFLVDS315K02V; Introduction Date: February 15, 2004 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252975-SN65MLVD047D
Packaging: Tube
Type: Driver
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 4/0
Data Rate: 200Mbps
Family Name: SN65MLVD047
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): RHFLVDS315D2V; RHFLVDS31AK02V; RHFLVDS315K02V;
Introduction Date: February 15, 2004
ECCN: 5A991.b.1
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN65MLVD047D
Quad SOIC Interface Transceiver IC 710-SN65MLVD047D
Multipoint-LVDS quad differential line driver 16-SOIC -40 to 85 Product overview: SN65MLVD047D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD047D can be used for catalog matching and distributor lookup.

Multipoint-LVDS quad differential line driver 16-SOIC -40 to 85 Product overview: SN65MLVD047D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD047D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65MLVD047D
LVDS Interface IC SN65MLVD047D
LVDS Interface IC Multipoint-LVDS Quad Diff Line Driver

LVDS Interface IC Multipoint-LVDS Quad Diff Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65MLVD047D 1252975-SN65MLVD047D 710-SN65MLVD047D SN65MLVD047D
Product Name SN65MLVD047 Multipoint-LVDS Quad Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047D Quad SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Line / Bus Driver Receiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage Other; 3 V ~ 3.6 V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
74ACT16244 16-Bit Buffers/Line Drivers With 3-State Outputs - 74ACT16244DLR - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers
 - 74BCT245SC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver; Transceiver
Package Type SOP; SOP20
View Details
AM26LS33A-SP QML Class V Quadruple Differential Line Receivers - 5962-7802007VEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details