Quad LVDS Receiver with -4 to 5V Common-mode Range 24-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 794852-SN65LVDT352PW
Series: 65LVDT
Packaging: Reel package
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Data Rate: 560Mbps
Family Name: SN65LVDT352
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): FIN1048M_Q; FIN1032MX_NF40; FIN1048MX_NF40; V386GLFTR;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quad LVDT Receiver, 560Mbps, 3.3V, TSSOP, -40 to 85C Product overview: SN65LVDT352PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT352PWR can be used for catalog matching and distributor lookup.
LVDS Interface IC Quad LVDS Receiver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDT352PWR | 794852-SN65LVDT352PWR | 710-SN65LVDT352PWR | SN65LVDT352PWR |
| Product Name | SN65LVDT352 Quad LVDS Receiver with -4 to 5V Common-mode Range | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT352PWR | Quad 3.3V TSSOP Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Receiver | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 4 # | |||
| Data Rate | 560000 kbps | 560000 kbps | 560000 kbps | 560000 to ? kbps |