The SN65MLVD048 is a quad-channel M-LVDS receiver designed for multipoint data and clock transmission up to 250 Mbps, meeting the TIA/EIA-899 standard. It is packaged in a 48-pin 7 mm × 7 mm VQFN (RGZ) and operates from -40°C to 85°C. The device features two receiver types: Type-1 with 25 mV hysteresis and Type-2 with 100 mV offset for failsafe operation, a common-mode input range of -1 V to 3.4 V, and 7 kV HBM ESD protection on all pins. All receiver outputs are slew rate controlled to minimize EMI and crosstalk. The device includes individual receiver enable (RE) and failsafe enable (FSEN) controls, with power-down functionality via the PDN pin. All VCC and GND pins must be connected to their respective supply and ground planes.
4-Channel M-LVDS Receiver 48-VQFN -40 to 85
4-Ch MLVDS Receiver 250Mbps 48-Pin VQFN EP SMT Product overview: SN65MLVD048RGZT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD048RGZT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354232-SN65MLVD048R
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
Type: Receiver
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Base Product Number: 65MLVD048
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Data Rate: 250Mbps
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 25 mV
LVDS Interface IC 4Ch M-LVDS Rcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65MLVD048RGZT | 710-SN65MLVD048RGZT | 1354232-SN65MLVD048RGZT | SN65MLVD048RGZT |
| Product Name | SN65MLVD048 4-Channel M-LVDS Receiver | VQFN Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface; Transceiver | |
| Features | RoHS | RoHS | ||
| # of Tx | 0 # | |||
| # of Rx | 4 # |