The SN65LVPE502CPRGET is a dual-channel, single-lane USB 3.0 redriver and equalizer supporting 5.0 Gbps data rates, compliant with USB 3.0 specification revision 1.0. It features selectable equalization, de-emphasis, and output swing control with integrated termination, and supports low-power modes consuming 7 mW when no connection is detected and 70 mW in U2/U3 states. The device operates from a single 3.3 V supply and has an active power dissipation of 315 mW typical. It is housed in a 24-pin VQFN package measuring 4 mm × 4 mm and is qualified for operation from 0 °C to 85 °C. ESD protection meets HBM: 5000 V, CDM: 1500 V, and MM: 200 V. The part is supplied on a small reel with 250 units per tape.
Dual Channel USB3.0 Redriver/Equalizer 24-VQFN 0 to 85
Dual Channel USB3.0 Redriver/Equalizer 24-VQFN 0 to 85 Product overview: SN65LVPE502CPRGET from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVPE502CPRGE
Manufacturer: Texas Instruments
Win Source Part Number: 794856-SN65LVPE502CP
Packaging: Reel package
Type: Buffer, ReDriver
Operating Temperature Range: 0°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Applications: USB 3.0
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CML
Output: VML
Number of Channels: 2
Delay Time: 305ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 1.25pF
Family Name: SN65LVPE502CP
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100mA
Manufacturer Package: 24-VFQFN (4x4)
Data Rate (Maximum): 5Gbps
Alternative Parts (Cross-Reference): PTN36242LBS/S900; PTN36242LBS; PTN36242LBS,518; PTN36242LBS/S900Y;
Introduction Date: March 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC REDRIVER USB 3.0 2CH 24VFQFN
Buffer, ReDriver 2 Channel 5Gbps 24-VQFN (4x4)
USB Interface IC Dual Channel USB3.0 Redriver/Equalizer
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVPE502CPRGET | 756-SN65LVPE502CPRGET | 794856-SN65LVPE502CPRGET | SN65LVPE502CPRGET | SN65LVPE502CPRGET | SN65LVPE502CPRGET |
| Product Name | SN65LVPE502CP Dual Channel USB3.0 Redriver/Equalizer | Dual VQFN Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVPE502CPRGET | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | USB Interface IC |
| Technology | USB | |||||
| Device Type | SN65LVPE502CP Dual Channel USB3.0 Redriver/Equalizer | Transceiver | Signal Conditioner; Buffer | Sensor Interface; Buffer | Buffer | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |