The SN65LVDS9638 is a dual low-voltage differential signaling (LVDS) line driver that meets the ANSI TIA/EIA-644 standard, with a typical differential output voltage of 350 mV into a 100-Ω load and propagation delay of 1.7 ns. It operates from a single 3.3-V supply and dissipates 25 mW typical per driver at 200 MHz. The device is characterized for operation from -40°C to 85°C and is available in a VSSOP-8 package measuring 3.00 mm × 3.00 mm. Output drivers enter high-impedance when disabled or with VCC = 0.
Dual LVDS Transmitter 8-VSSOP -40 to 85
1500-Mbps LVDS dual high-speed differential driver 8-VSSOP -40 to 85 Product overview: SN65LVDS9638DGKG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9638DGKG
LVDS Interface IC DUAL LVDS TRANSMITTER
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS9638DGKG4 | 710-SN65LVDS9638DGKG4 | SN65LVDS9638DGKG4 |
| Product Name | SN65LVDS9638 Dual LVDS Transmitter | Dual Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | ||
| Device Type | Transmitter | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Tx | 2 # | ||
| Data Rate | 150000 kbps | 400000 kbps | 150000 to ? kbps |