Texas Instruments SN65LVDS389 Octal LVDS Transmitter SN65LVDS389DBT

Description
Octal LVDS Transmitter 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal LVDS Transmitter 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS389 Octal LVDS Transmitter - SN65LVDS389DBT - Texas Instruments
Dallas, TX, United States
SN65LVDS389 Octal LVDS Transmitter
SN65LVDS389DBT
SN65LVDS389 Octal LVDS Transmitter SN65LVDS389DBT
Octal LVDS Transmitter 38-TSSOP -40 to 85

Octal LVDS Transmitter 38-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
710-SN65LVDS389DBT
3.3V TSSOP Interface Transceiver IC 710-SN65LVDS389DBT
LVDS Driver, 630Mbps, 8-Ch, 3.3V, TSSOP Product overview: SN65LVDS389DBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS389DBT can be used for catalog matching and distributor lookup.

LVDS Driver, 630Mbps, 8-Ch, 3.3V, TSSOP Product overview: SN65LVDS389DBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS389DBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS389DBT
LVDS Interface IC SN65LVDS389DBT
LVDS Interface IC OCTAL LVDS TRANSMITTER

LVDS Interface IC OCTAL LVDS TRANSMITTER

Buy Now Datasheet
Ic, Lvds Line Driver, Octal; Ic Interface Type Texas Instruments - 28AH4952 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Lvds Line Driver, Octal; Ic Interface Type Texas Instruments
28AH4952
Ic, Lvds Line Driver, Octal; Ic Interface Type Texas Instruments 28AH4952
IC, LVDS LINE DRIVER, OCTAL; IC Interface Type:-; No. of Drivers:8Drivers; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019); Base Number:65; Device Type:LVDS; Driver Case Style:TSSOP; ESD HBM:15kV; Line, Bus Drive, RoHS Compliant: Yes

IC, LVDS LINE DRIVER, OCTAL; IC Interface Type:-; No. of Drivers:8Drivers; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019); Base Number:65; Device Type:LVDS; Driver Case Style:TSSOP; ESD HBM:15kV; Line, Bus Drive, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS389DBT 710-SN65LVDS389DBT SN65LVDS389DBT 28AH4952
Product Name SN65LVDS389 Octal LVDS Transmitter 3.3V TSSOP Interface Transceiver IC LVDS Interface IC Ic, Lvds Line Driver, Octal; Ic Interface Type Texas Instruments
Technology LVDS Bus LVDS
Device Type Transmitter Transceiver
Features RoHS RoHS RoHS RoHS
# of Tx 8 #
Data Rate 630000 kbps 630000 kbps 630000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details