Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16
Dual 400Mbps LVDS Repeater, Translator, 3.3V, TSSOP Product overview: SN65LVDS22PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS22PWR can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 1CH 16TSSOP
IC MULTIPLEXER 1CH 16TSSOP
Buffer, Multiplexer 1 x 2:2 Channel 250Mbps 16-TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS22PWR | 756-SN65LVDS22PWR | SN65LVDS22PWR | SN65LVDS22PWR | SN65LVDS22PWR |
| Product Name | Dual 3.3V TSSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | |
| Device Type | Transceiver | Transceiver | Sensor Interface; Buffer | Buffer; Buffer, Multiplexer | Buffer |
| Features | RoHS | RoHS | RoHS | ||
| Package Type | SOP; SSOP; TSSOP; TSSOP16 | TSSOP | SSOP; TSSOP | 16-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Data Rate | 400000 kbps | 250000 kbps | 250000 kbps |