The SN65LVDS386DGG is a 16-channel LVDS receiver with integrated logic, designed for high-speed point-to-point data transmission up to 250 Mbps. It operates from a single 3.3-V supply, features 5-V tolerant LVTTL outputs, and includes fail-safe functionality for open-circuit conditions. The device is packaged in a 64-pin TSSOP with a body size of 17.00 mm × 6.10 mm and meets or exceeds the requirements of the ANSI/TIA/EIA-644 standard. It supports a typical propagation delay of 2.6 ns and output skew of 100 ps. The part is rated for operation from -40°C to 85°C and has bus-terminal ESD protection exceeding 15 kV.
16-Channel LVDS Receiver 64-TSSOP -40 to 85
16-Ch LVDS Receiver, 630Mbps, 3.3V, TSSOP, -40 to 85C Product overview: SN65LVDS386DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS386DGG can be used for catalog matching and distributor lookup.
LVDS Interface IC 16Ch HS Diff
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS386DGG | 710-SN65LVDS386DGG | SN65LVDS386DGG |
| Product Name | SN65LVDS386 16-Channel LVDS Receiver | 3.3V TSSOP Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | ||
| Device Type | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Rx | 16 # | ||
| Data Rate | 250000 kbps | 630000 kbps | 250000 to ? kbps |