Texas Instruments SN65LVDS305 QVGA-HVGA 27-Bit Display Serial Interface Transmitter SN65LVDS305ZQER

Description
QVGA-HVGA 27-Bit Display Serial Interface Transmitter 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
QVGA-HVGA 27-Bit Display Serial Interface Transmitter 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS305 QVGA-HVGA 27-Bit Display Serial Interface Transmitter - SN65LVDS305ZQER - Texas Instruments
Dallas, TX, United States
SN65LVDS305 QVGA-HVGA 27-Bit Display Serial Interface Transmitter
SN65LVDS305ZQER
SN65LVDS305 QVGA-HVGA 27-Bit Display Serial Interface Transmitter SN65LVDS305ZQER
QVGA-HVGA 27-Bit Display Serial Interface Transmitter 80-BGA MICROSTAR JUNIOR -40 to 85

QVGA-HVGA 27-Bit Display Serial Interface Transmitter 80-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Interface - Interface - Serializers, Deserializers - SN65LVDS305ZQER - 846603-SN65LVDS305ZQER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LVDS305ZQER
846603-SN65LVDS305ZQER
Interface - Interface - Serializers, Deserializers - SN65LVDS305ZQER 846603-SN65LVDS305ZQER
Manufacturer: Texas Instruments Win Source Part Number: 846603-SN65LVDS305ZQ ER Features: Input Output Package: Reel - TR Part Status: Obsolete Family Name: SN65L Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-21245-1-ND, -SN65LVDS305ZQER-NDR , 296-21245-2, -296-21245-1, 296-21245-1

Manufacturer: Texas Instruments
Win Source Part Number: 846603-SN65LVDS305ZQER
Features: Input Output
Package: Reel - TR
Part Status: Obsolete
Family Name: SN65L
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-21245-1-ND, -SN65LVDS305ZQER-NDR, 296-21245-2, -296-21245-1, 296-21245-1

Buy Now
Singapore, Singapore
BGA Interface Transceiver IC
755-SN65LVDS305ZQER
BGA Interface Transceiver IC 755-SN65LVDS305ZQER
QVGA-HVGA 27-Bit Display Serial Interface Transmitter 80-BGA MICROSTAR JUNIOR -40 to 85 Product overview: SN65LVDS305ZQER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS305ZQER can be used for catalog matching and distributor lookup.

QVGA-HVGA 27-Bit Display Serial Interface Transmitter 80-BGA MICROSTAR JUNIOR -40 to 85 Product overview: SN65LVDS305ZQER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS305ZQER can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LVDS305ZQER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LVDS305ZQER
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LVDS305ZQER
IC PROG 27BIT SERDES TX 80-BGA

IC PROG 27BIT SERDES TX 80-BGA

Supplier's Site
Interface - Serializers, Deserializers - SN65LVDS305ZQER - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SN65LVDS305ZQER
Interface - Serializers, Deserializers SN65LVDS305ZQER
IC PROG 27BIT SERDES TX 80-BGA

IC PROG 27BIT SERDES TX 80-BGA

Supplier's Site Datasheet
Serializers, Deserializers - SN65LVDS305ZQER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LVDS305ZQER
Serializers, Deserializers SN65LVDS305ZQER
405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)

405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS305ZQER 846603-SN65LVDS305ZQER 755-SN65LVDS305ZQER SN65LVDS305ZQER SN65LVDS305ZQER SN65LVDS305ZQER
Product Name SN65LVDS305 QVGA-HVGA 27-Bit Display Serial Interface Transmitter Interface - Interface - Serializers, Deserializers - SN65LVDS305ZQER BGA Interface Transceiver IC Integrated Circuits (ICs) - Interface - Serializers, Deserializers Interface - Serializers, Deserializers Serializers, Deserializers
Technology LVDS
Device Type Transmitter Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 32P4101A-CGF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066QPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SRA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details