Texas Instruments SN65LVPE502A Dual Channel USB3.0 Redriver/Equalizer SN65LVPE502ARLLR

Description
Dual Channel USB3.0 Redriver/Equalizer 24-VQFN -40 to 85
Request a Quote
Description
Dual Channel USB3.0 Redriver/Equalizer 24-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVPE502A is a dual-channel USB 3.0 redriver and equalizer supporting 5 Gbps data rates, designed for use in notebooks, desktops, docking stations, backplanes, and active cables. It is available in a 24-pin VQFN package with a 3.00 mm × 3.00 mm body size, features integrated termination, hot-plug capability, and low active power consumption of 315 mW at 3.3 V in U0 state and 7 mW with no connection detected. The device supports USB 3.0 power management modes including electrical idle and LFPS, provides over 40 in of total 4-mil stripline equalization on FR4, and meets ESD ratings of 5000 V HBM, 1500 V CDM, and 200 V MM. Operating temperature range is -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The SN65LVPE502A is a dual-channel USB 3.0 redriver and equalizer supporting 5 Gbps data rates, designed for use in notebooks, desktops, docking stations, backplanes, and active cables. It is available in a 24-pin VQFN package with a 3.00 mm × 3.00 mm body size, features integrated termination, hot-plug capability, and low active power consumption of 315 mW at 3.3 V in U0 state and 7 mW with no connection detected. The device supports USB 3.0 power management modes including electrical idle and LFPS, provides over 40 in of total 4-mil stripline equalization on FR4, and meets ESD ratings of 5000 V HBM, 1500 V CDM, and 200 V MM. Operating temperature range is -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
SN65LVPE502A Dual Channel USB3.0 Redriver/Equalizer - SN65LVPE502ARLLR - Texas Instruments
Dallas, TX, United States
SN65LVPE502A Dual Channel USB3.0 Redriver/Equalizer
SN65LVPE502ARLLR
SN65LVPE502A Dual Channel USB3.0 Redriver/Equalizer SN65LVPE502ARLLR
Dual Channel USB3.0 Redriver/Equalizer 24-VQFN -40 to 85

Dual Channel USB3.0 Redriver/Equalizer 24-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Interface Transceiver IC
756-SN65LVPE502ARLLR
Dual VQFN Interface Transceiver IC 756-SN65LVPE502ARLLR
Dual Channel USB 3.0 Redriver 24-VQFN -40 to 85 Product overview: SN65LVPE502ARLLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVPE502ARLLR can be used for catalog matching and distributor lookup.

Dual Channel USB 3.0 Redriver 24-VQFN -40 to 85 Product overview: SN65LVPE502ARLLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVPE502ARLLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVPE502ARLLR - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVPE502ARLLR
Signal Buffers, Repeaters, Splitters SN65LVPE502ARLLR
IC REDRIVER USB 3.0 2CH 24VQFN

IC REDRIVER USB 3.0 2CH 24VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
SN65LVPE502ARLLR
USB Interface IC SN65LVPE502ARLLR
USB Interface IC Dual Channel USB3.0 Redriver/Equalizer

USB Interface IC Dual Channel USB3.0 Redriver/Equalizer

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVPE502ARLLR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVPE502ARLLR
IC REDRIVER USB 3.0 2CH 24VQFN

IC REDRIVER USB 3.0 2CH 24VQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVPE502ARLLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVPE502ARLLR
Signal Buffers, Repeaters, Splitters SN65LVPE502ARLLR
Buffer, ReDriver 2 Channel 5Gbps 24-VQFN (3x3)

Buffer, ReDriver 2 Channel 5Gbps 24-VQFN (3x3)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVPE502ARLLR 756-SN65LVPE502ARLLR SN65LVPE502ARLLR SN65LVPE502ARLLR SN65LVPE502ARLLR SN65LVPE502ARLLR
Product Name SN65LVPE502A Dual Channel USB3.0 Redriver/Equalizer Dual VQFN Interface Transceiver IC Signal Buffers, Repeaters, Splitters USB Interface IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Technology USB
Device Type SN65LVPE502A Dual Channel USB3.0 Redriver/Equalizer Transceiver Buffer; Buffer, ReDriver Sensor Interface; Buffer Buffer
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4051BQPWRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
AM26LS32AM Quadruple Differential Line Receiver - AM26LS32AMFKB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details