Single LVDS Receiver 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082160-SN65LVDS2DRG4
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/1
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.4 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
400 Mbps LVDS Single High-Speed Receiver 8-SOIC -40 to 85 Product overview: SN65LVDS2DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS2DRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS2DRG4 | 082160-SN65LVDS2DRG4 | 710-SN65LVDS2DRG4 |
| Product Name | SN65LVDS2 Single LVDS Receiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS2DRG4 | SOIC Interface Transceiver IC |
| Technology | LVDS | ||
| Device Type | Receiver | Receiver | Transceiver |
| Features | RoHS | RoHS | |
| # of Rx | 1 # | ||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps |