Single LVDS Receiver 5-SOT-23 -40 to 85
LVDS Receiver 400Mbps 0.454V 5-Pin SOT-23 T/R Product overview: SN65LVDT2DBVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.454V, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.454V, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT2DBVR can be used for catalog matching and distributor lookup.
IC, LINE RECEIVER 12MA; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
LVDS Interface IC High Speed Diff Line
IC RECEIVER 0/1 SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDT2DBVR | 710-SN65LVDT2DBVR | 29AH7406 | SN65LVDT2DBVR | SN65LVDT2DBVR |
| Product Name | SN65LVDT2 Single LVDS Receiver | 0.454V SOT-23 Interface Transceiver IC | Ic, Line Receiver 12Ma; Msl Texas Instruments | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | |||
| Device Type | Receiver | Transceiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 1 # | ||||
| Data Rate | 400000 kbps | 400000 kbps | 400000 to ? kbps | 400000 kbps |