Texas Instruments SN65LVDS179 Single Full-Duplex LVDS Transceiver SN65LVDS179DGK

Description
Single Full-Duplex LVDS Transceiver 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Single Full-Duplex LVDS Transceiver 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS179 Single Full-Duplex LVDS Transceiver - SN65LVDS179DGK - Texas Instruments
Dallas, TX, United States
SN65LVDS179 Single Full-Duplex LVDS Transceiver
SN65LVDS179DGK
SN65LVDS179 Single Full-Duplex LVDS Transceiver SN65LVDS179DGK
Single Full-Duplex LVDS Transceiver 8-VSSOP -40 to 85

Single Full-Duplex LVDS Transceiver 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
710-SN65LVDS179DGK
3.3V Interface Transceiver IC 710-SN65LVDS179DGK
LVDS Transceiver 150Mbps 3.3V 8-Pin VSSOP Product overview: SN65LVDS179DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS179DGK can be used for catalog matching and distributor lookup.

LVDS Transceiver 150Mbps 3.3V 8-Pin VSSOP Product overview: SN65LVDS179DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS179DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LVDS Interface Ics - 2494975 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2494975
LVDS Interface Ics 2494975
LVDS Driver/Receiver, SN65LVDS179DGK

LVDS Driver/Receiver, SN65LVDS179DGK

Supplier's Site
LVDS Interface Ics - 2494975P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2494975P
LVDS Interface Ics 2494975P
LVDS Driver/Receiver, SN65LVDS179DGK

LVDS Driver/Receiver, SN65LVDS179DGK

Supplier's Site
LVDS Interface Ics - 2494973 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2494973
LVDS Interface Ics 2494973
LVDS Driver/Receiver, SN65LVDS179DGK

LVDS Driver/Receiver, SN65LVDS179DGK

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS179DGK - 1252890-SN65LVDS179DGK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS179DGK
1252890-SN65LVDS179DGK
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS179DGK 1252890-SN65LVDS179DGK
Manufacturer: Texas Instruments Win Source Part Number: 1252890-SN65LVDS179D GK Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 150Mbps Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: SN65LVDS179 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252890-SN65LVDS179DGK
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 150Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: SN65LVDS179
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS179DGK
LVDS Interface IC SN65LVDS179DGK
LVDS Interface IC Low V Diff

LVDS Interface IC Low V Diff

Buy Now Datasheet
Lvds Line Driver/receiver, 8Msop; Device Type Texas Instruments - 29AH7395 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Line Driver/receiver, 8Msop; Device Type Texas Instruments
29AH7395
Lvds Line Driver/receiver, 8Msop; Device Type Texas Instruments 29AH7395
LVDS LINE DRIVER/RECEIVER, 8MSOP; Device Type:Differential; IC Interface Type:LVDS; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

LVDS LINE DRIVER/RECEIVER, 8MSOP; Device Type:Differential; IC Interface Type:LVDS; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS179DGK 710-SN65LVDS179DGK 2494975 1252890-SN65LVDS179DGK SN65LVDS179DGK 29AH7395
Product Name SN65LVDS179 Single Full-Duplex LVDS Transceiver 3.3V Interface Transceiver IC LVDS Interface Ics Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS179DGK LVDS Interface IC Lvds Line Driver/receiver, 8Msop; Device Type Texas Instruments
Technology LVDS LVDS Bus LVDS
Device Type Transceiver Transceiver Line / Bus Driver; Receiver Receiver; Transceiver Receiver
Features RoHS RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31CDRE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
 - 54ALS374J/883 - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details