Texas Instruments SN65LVDT32B Quad LVDS Receiver with -2 to 4.4V Common-mode Range SN65LVDT32BDR

Description
Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT32B Quad LVDS Receiver with -2 to 4.4V Common-mode Range - SN65LVDT32BDR - Texas Instruments
Dallas, TX, United States
SN65LVDT32B Quad LVDS Receiver with -2 to 4.4V Common-mode Range
SN65LVDT32BDR
SN65LVDT32B Quad LVDS Receiver with -2 to 4.4V Common-mode Range SN65LVDT32BDR
Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85

Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V SOIC Interface Transceiver IC
710-SN65LVDT32BDR
Quad 3.3V SOIC Interface Transceiver IC 710-SN65LVDT32BDR
Quad LVDS Receiver, 400Mbps, 3.3V, SOIC, 4 Receivers Product overview: SN65LVDT32BDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT32BDR can be used for catalog matching and distributor lookup.

Quad LVDS Receiver, 400Mbps, 3.3V, SOIC, 4 Receivers Product overview: SN65LVDT32BDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT32BDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT32BDR - 029607-SN65LVDT32BDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT32BDR
029607-SN65LVDT32BDR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT32BDR 029607-SN65LVDT32BDR
Manufacturer: Texas Instruments Win Source Part Number: 029607-SN65LVDT32BDR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029607-SN65LVDT32BDR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDT32BDR
LVDS Interface IC SN65LVDT32BDR
LVDS Interface IC Quad LVDS

LVDS Interface IC Quad LVDS

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT32BDR 710-SN65LVDT32BDR 029607-SN65LVDT32BDR SN65LVDT32BDR
Product Name SN65LVDT32B Quad LVDS Receiver with -2 to 4.4V Common-mode Range Quad 3.3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT32BDR LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface Transceiver IC - 710-32R2211RX2CVTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001DA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details