Texas Instruments SN65LVDS20 4-Gbps PECL to LVDS Translator SN65LVDS20DRFR

Description
4-Gbps PECL to LVDS Translator 8-WSON -40 to 85
Request a Quote Datasheet
Description
4-Gbps PECL to LVDS Translator 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS20 4-Gbps PECL to LVDS Translator - SN65LVDS20DRFR - Texas Instruments
Dallas, TX, United States
SN65LVDS20 4-Gbps PECL to LVDS Translator
SN65LVDS20DRFR
SN65LVDS20 4-Gbps PECL to LVDS Translator SN65LVDS20DRFR
4-Gbps PECL to LVDS Translator 8-WSON -40 to 85

4-Gbps PECL to LVDS Translator 8-WSON -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS20DRFR - 811378-SN65LVDS20DRFR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS20DRFR
811378-SN65LVDS20DRFR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS20DRFR 811378-SN65LVDS20DRFR
Manufacturer: Texas Instruments Win Source Part Number: 811378-SN65LVDS20DRF R Packaging: Reel Type: Buffer, ReDriver Mounting Style: SMD Applications: LVDS Input: Differential Output: LVDS Current - Supply: 35mA Number of Channels: 1 Delay Time: 30ns Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-WFDFN Exposed Pad Data Rate (Maximum): 4Gbps Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.6V Part Number Series: 65LVDS20

Manufacturer: Texas Instruments
Win Source Part Number: 811378-SN65LVDS20DRFR
Packaging: Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: LVDS
Input: Differential
Output: LVDS
Current - Supply: 35mA
Number of Channels: 1
Delay Time: 30ns
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-WFDFN Exposed Pad
Data Rate (Maximum): 4Gbps
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 3.6V
Part Number Series: 65LVDS20

Buy Now
Interface Transceiver IC - 756-SN65LVDS20DRFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-SN65LVDS20DRFR
Interface Transceiver IC 756-SN65LVDS20DRFR
4-Gbps PECL to LVDS Translator 8-WSON -40 to 85 Product overview: SN65LVDS20DRFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS20DRFR can be used for catalog matching and distributor lookup.

4-Gbps PECL to LVDS Translator 8-WSON -40 to 85 Product overview: SN65LVDS20DRFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS20DRFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS20DRFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS20DRFR
Signal Buffers, Repeaters, Splitters SN65LVDS20DRFR
Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS20DRFR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS20DRFR
IC LVPECL/LVDS REPEAT/XLATR 8SON

IC LVPECL/LVDS REPEAT/XLATR 8SON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS20DRFR 811378-SN65LVDS20DRFR 756-SN65LVDS20DRFR SN65LVDS20DRFR SN65LVDS20DRFR
Product Name SN65LVDS20 4-Gbps PECL to LVDS Translator Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS20DRFR Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology LVDS; PECL
Device Type SN65LVDS20 4-Gbps PECL to LVDS Translator Buffer Transceiver Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501M3A - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
AM26LS33A-SP QML Class V Quadruple Differential Line Receivers - 5962-7802007VEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details