Texas Instruments SN65MLVD080 8-Channel Half-Duplex M-LVDS transceiver SN65MLVD080DGGR

Description
8-Channel Half-Duplex M-LVDS transceiver 64-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Channel Half-Duplex M-LVDS transceiver 64-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65MLVD080 8-Channel Half-Duplex M-LVDS transceiver - SN65MLVD080DGGR - Texas Instruments
Dallas, TX, United States
SN65MLVD080 8-Channel Half-Duplex M-LVDS transceiver
SN65MLVD080DGGR
SN65MLVD080 8-Channel Half-Duplex M-LVDS transceiver SN65MLVD080DGGR
8-Channel Half-Duplex M-LVDS transceiver 64-TSSOP -40 to 85

8-Channel Half-Duplex M-LVDS transceiver 64-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
710-SN65MLVD080DGGR
3.3V TSSOP Interface Transceiver IC 710-SN65MLVD080DGGR
8-Ch Half-Duplex M-LVDS Transceiver, 250Mbps, 3.3V, TSSOP Product overview: SN65MLVD080DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD080DGGR can be used for catalog matching and distributor lookup.

8-Ch Half-Duplex M-LVDS Transceiver, 250Mbps, 3.3V, TSSOP Product overview: SN65MLVD080DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD080DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD080DGGR - 1099016-SN65MLVD080DGGR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD080DGGR
1099016-SN65MLVD080DGGR
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD080DGGR 1099016-SN65MLVD080DGGR
Manufacturer: Texas Instruments Win Source Part Number: 1099016-SN65MLVD080D GGR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 250Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099016-SN65MLVD080DGGR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 25mV
Data Rate: 250Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65MLVD080DGGR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65MLVD080DGGR
Drivers, Receivers, Transceivers SN65MLVD080DGGR
IC TRANSCEIVER HALF 8/8 64TSSOP

IC TRANSCEIVER HALF 8/8 64TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65MLVD080DGGR
LVDS Interface IC SN65MLVD080DGGR
LVDS Interface IC 8-Ch Half-Duplex M-LVDS Transceiver

LVDS Interface IC 8-Ch Half-Duplex M-LVDS Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65MLVD080DGGR 710-SN65MLVD080DGGR 1099016-SN65MLVD080DGGR SN65MLVD080DGGR SN65MLVD080DGGR
Product Name SN65MLVD080 8-Channel Half-Duplex M-LVDS transceiver 3.3V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD080DGGR Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS LVDS, Multipoint
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Tx 8 #
# of Rx 8 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55116 Differential Line Transreceiver - 5962-8851101EA - Texas Instruments
Specs
Device Type Receiver
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS1004A Hex Inverting Drivers - 5962-8872901DA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details