Texas Instruments SN65LVP20 4-Gbps PECL to LVPECL Repeater SN65LVP20DRFT

Description
4-Gbps PECL to LVPECL Repeater 8-WSON -40 to 85
Request a Quote Datasheet
Description
4-Gbps PECL to LVPECL Repeater 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVP20 4-Gbps PECL to LVPECL Repeater - SN65LVP20DRFT - Texas Instruments
Dallas, TX, United States
SN65LVP20 4-Gbps PECL to LVPECL Repeater
SN65LVP20DRFT
SN65LVP20 4-Gbps PECL to LVPECL Repeater SN65LVP20DRFT
4-Gbps PECL to LVPECL Repeater 8-WSON -40 to 85

4-Gbps PECL to LVPECL Repeater 8-WSON -40 to 85

Buy Now Datasheet
Interface Transceiver IC - 756-SN65LVP20DRFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-SN65LVP20DRFT
Interface Transceiver IC 756-SN65LVP20DRFT
4Gbps PECL to LVPECL Translator, 1-Ch, 8-WSON Product overview: SN65LVP20DRFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVP20DRFT can be used for catalog matching and distributor lookup.

4Gbps PECL to LVPECL Translator, 1-Ch, 8-WSON Product overview: SN65LVP20DRFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVP20DRFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP20DRFT - 1099008-SN65LVP20DRFT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP20DRFT
1099008-SN65LVP20DRFT
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP20DRFT 1099008-SN65LVP20DRFT
Manufacturer: Texas Instruments Win Source Part Number: 1099008-SN65LVP20DRF T Packaging: Reel - TR Type: Buffer, ReDriver Applications: LVDS Input: Differential Output: LVPECL Number of Channels: 1 Data Rate (Max): 4Gbps Delay Time: 30ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 2.375 V to 3.6 V Operating Supply Current: 35mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1099008-SN65LVP20DRFT
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: LVDS
Input: Differential
Output: LVPECL
Number of Channels: 1
Data Rate (Max): 4Gbps
Delay Time: 30ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-WSON (2x2)
Supply Voltage - Operating: 2.375 V to 3.6 V
Operating Supply Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVP20DRFT
LVDS Interface IC SN65LVP20DRFT
LVDS Interface IC 4-Gbps PECL to LVPECL Repeater

LVDS Interface IC 4-Gbps PECL to LVPECL Repeater

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVP20DRFT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVP20DRFT
IC LVPECL REPETR/TRANSLTR 8-SON

IC LVPECL REPETR/TRANSLTR 8-SON

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVP20DRFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVP20DRFT
Signal Buffers, Repeaters, Splitters SN65LVP20DRFT
Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVP20DRFT 756-SN65LVP20DRFT 1099008-SN65LVP20DRFT SN65LVP20DRFT SN65LVP20DRFT SN65LVP20DRFT
Product Name SN65LVP20 4-Gbps PECL to LVPECL Repeater Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP20DRFT LVDS Interface IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Technology PECL
Device Type SN65LVP20 4-Gbps PECL to LVPECL Repeater Transceiver Buffer Sensor Interface; Buffer Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26C32 Quadruple Differential Line Receiver - AM26C32IPWRG4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers
AM26LS33AM Quadruple Differential Line Receiver - AM26LS33AMFKB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
5 suppliers
Interface Transceiver IC - 702-DP83223AV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers