Texas Instruments SN65LVPE502A Dual Channel USB3.0 Redriver/Equalizer SN65LVPE502ARGER

Description
Dual Channel USB3.0 Redriver/Equalizer 24-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual Channel USB3.0 Redriver/Equalizer 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVPE502A Dual Channel USB3.0 Redriver/Equalizer - SN65LVPE502ARGER - Texas Instruments
Dallas, TX, United States
SN65LVPE502A Dual Channel USB3.0 Redriver/Equalizer
SN65LVPE502ARGER
SN65LVPE502A Dual Channel USB3.0 Redriver/Equalizer SN65LVPE502ARGER
Dual Channel USB3.0 Redriver/Equalizer 24-VQFN -40 to 85

Dual Channel USB3.0 Redriver/Equalizer 24-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.6V VQFN Interface Transceiver IC
756-SN65LVPE502ARGER
3.6V VQFN Interface Transceiver IC 756-SN65LVPE502ARGER
USB 3.0 Redriver, 5Gbps, 2-Ch, CML In, VQFN, 3.6V Product overview: SN65LVPE502ARGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, VQFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVPE502ARGER can be used for catalog matching and distributor lookup.

USB 3.0 Redriver, 5Gbps, 2-Ch, CML In, VQFN, 3.6V Product overview: SN65LVPE502ARGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, VQFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVPE502ARGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVPE502ARGER - 029609-SN65LVPE502ARGER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVPE502ARGER
029609-SN65LVPE502ARGER
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVPE502ARGER 029609-SN65LVPE502ARGER
Manufacturer: Texas Instruments Win Source Part Number: 029609-SN65LVPE502AR GER Packaging: Reel - TR Type: Buffer, ReDriver Applications: USB 3.0 Input: CML Output: VML Number of Channels: 2 Data Rate (Max): 5Gbps Delay Time: 305ps Signal Conditioning: Input Equalization, Output De-Emphasis Capacitance - Input: 1.25pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029609-SN65LVPE502ARGER
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: USB 3.0
Input: CML
Output: VML
Number of Channels: 2
Data Rate (Max): 5Gbps
Delay Time: 305ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 1.25pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVPE502ARGER - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVPE502ARGER
Signal Buffers, Repeaters, Splitters SN65LVPE502ARGER
IC REDRIVER USB 3.0 2CH 24VQFN

IC REDRIVER USB 3.0 2CH 24VQFN

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVPE502ARGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVPE502ARGER
Signal Buffers, Repeaters, Splitters SN65LVPE502ARGER
Buffer, ReDriver 2 Channel 5Gbps 24-VQFN (4x4)

Buffer, ReDriver 2 Channel 5Gbps 24-VQFN (4x4)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVPE502ARGER
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVPE502ARGER
IC REDRIVER USB 3.0 2CH 24VQFN

IC REDRIVER USB 3.0 2CH 24VQFN

Supplier's Site
USB Interface IC - SN65LVPE502ARGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
SN65LVPE502ARGER
USB Interface IC SN65LVPE502ARGER
USB Interface IC Dual Channel USB3.0 Redriver/Equalizer

USB Interface IC Dual Channel USB3.0 Redriver/Equalizer

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVPE502ARGER 756-SN65LVPE502ARGER 029609-SN65LVPE502ARGER SN65LVPE502ARGER SN65LVPE502ARGER SN65LVPE502ARGER SN65LVPE502ARGER
Product Name SN65LVPE502A Dual Channel USB3.0 Redriver/Equalizer 3.6V VQFN Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVPE502ARGER Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters USB Interface IC
Technology USB
Device Type SN65LVPE502A Dual Channel USB3.0 Redriver/Equalizer Transceiver Signal Conditioner; Buffer Buffer; Buffer, ReDriver Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4052BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CDIP (0.300\", 7.62mm)
View Details
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 100179DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
SN55183-SP Rad-Tolerant Class V, Dual Differential Line Driver - 5962-7900901VCA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details