The SN65LVDS9637 is a dual high-speed differential line receiver designed for low-voltage differential signaling (LVDS) applications, operating from a single 3.3-V supply with a maximum signaling rate of 150 Mbps. It features a typical propagation delay of 2.1 ns and meets the ANSI/TIA/EIA-644 standard. The device is characterized for operation from -40°C to 85°C and is available in a HVSSOP (DGN) package measuring 3.00 mm × 3.00 mm. It provides bus-terminal ESD protection exceeding 8 kV and outputs LVTTL logic levels.
Dual LVDS Receiver 8-MSOP-PowerPAD -40 to 85
Dual LVDS receiver 8-HVSSOP -40 to 85 Product overview: SN65LVDS9637DGNRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9637DGNR
Manufacturer: Texas Instruments
Win Source Part Number: 065078-SN65LVDS9637D
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/2
Data Rate: 150Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
LVDS Interface IC DUAL LVDS RECEIVER
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS9637DGNRG4 | 710-SN65LVDS9637DGNRG4 | 065078-SN65LVDS9637DGNRG4 | SN65LVDS9637DGNRG4 |
| Product Name | SN65LVDS9637 Dual LVDS Receiver | Dual Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9637DGNRG4 | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 2 # | |||
| Data Rate | 150000 kbps | 150000 kbps | 150000 kbps | 150000 to ? kbps |