Quad LVDS Transmitter 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 083515-SN65LVDS31PW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
LVDS Driver 400Mbps 4-Ch 16-Pin TSSOP SM Product overview: SN65LVDS31PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS31PW can be used for catalog matching and distributor lookup.
LVDS high-speed line driver,SN65LVDS31PW
IC DRIVER 4/0 16TSSOP
LVDS Interface IC Quad HS Diff
IC, LVDS DRIVER QUAD, SMD, 65LVDS31; Device Type:Differential; IC Interface Type:LVDS; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS31PW | 083515-SN65LVDS31PW | 710-SN65LVDS31PW | 4620282 | SN65LVDS31PW | SN65LVDS31PW | 33AH4771 |
| Product Name | SN65LVDS31 Quad LVDS Transmitter | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS31PW | TSSOP Interface Transceiver IC | LVDS Interface Ics | Drivers, Receivers, Transceivers | LVDS Interface IC | Ic, Lvds Driver Quad, Smd, 65Lvds31; Device Type Texas Instruments |
| Technology | LVDS | LVDS | LVDS | Bus LVDS | |||
| Device Type | Transmitter | Receiver | Transceiver | Line / Bus Driver; Transmitter; Transmitter | Driver | ||
| # of Tx | 4 # | ||||||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 kbps | 400000 to ? kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |