The SN65MLVD203DG4 is a full-duplex multipoint low-voltage differential signaling (M-LVDS) transceiver in a 14-pin SOIC package, operating from -40°C to 85°C. It complies with the TIA/EIA-899 M-LVDS standard, supports signaling rates up to 200 Mbps, and features a Type-1 receiver with 25 mV hysteresis. The device operates with a 3.3 V supply, has a common-mode voltage range of -1 V to 3.4 V, and provides differential output voltage magnitudes between 480 mV and 650 mV. The bus pins enter a high-impedance state when disabled or when VCC is below 1.5 V.
Full-Duplex M-LVDS Transceiver 14-SOIC -40 to 85
Full-duplex Type-1 M-LVDS transceiver 14-SOIC -40 to 85 Product overview: SN65MLVD203DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD203DG4 can be used for catalog matching and distributor lookup.
LVDS Interface IC MultiPnt LVDS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65MLVD203DG4 | 710-SN65MLVD203DG4 | SN65MLVD203DG4 |
| Product Name | SN65MLVD203 Full-Duplex M-LVDS Transceiver | SOIC Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Tx | 1 # | ||
| # of Rx | 1 # |