Texas Instruments SN65LVDS9637B Dual LVDS Receiver with -2 to 4.4V Common-mode Range SN65LVDS9637BDR

Description
Dual LVDS Receiver with -2 to 4.4V Common-mode Range 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual LVDS Receiver with -2 to 4.4V Common-mode Range 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS9637B Dual LVDS Receiver with -2 to 4.4V Common-mode Range - SN65LVDS9637BDR - Texas Instruments
Dallas, TX, United States
SN65LVDS9637B Dual LVDS Receiver with -2 to 4.4V Common-mode Range
SN65LVDS9637BDR
SN65LVDS9637B Dual LVDS Receiver with -2 to 4.4V Common-mode Range SN65LVDS9637BDR
Dual LVDS Receiver with -2 to 4.4V Common-mode Range 8-SOIC -40 to 85

Dual LVDS Receiver with -2 to 4.4V Common-mode Range 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-SN65LVDS9637BDR
Dual SOIC Interface Transceiver IC 710-SN65LVDS9637BDR
Dual LVDS Receiver, 400Mbps, 8-SOIC, -40 to 85°C Product overview: SN65LVDS9637BDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9637BDR can be used for catalog matching and distributor lookup.

Dual LVDS Receiver, 400Mbps, 8-SOIC, -40 to 85°C Product overview: SN65LVDS9637BDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9637BDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9637BDR - 132791-SN65LVDS9637BDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9637BDR
132791-SN65LVDS9637BDR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9637BDR 132791-SN65LVDS9637BDR
Manufacturer: Texas Instruments Win Source Part Number: 132791-SN65LVDS9637B DR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/2 Receiver Hysteresis: 50mV Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132791-SN65LVDS9637BDR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/2
Receiver Hysteresis: 50mV
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LVDS9637BDR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LVDS9637BDR
Drivers, Receivers, Transceivers SN65LVDS9637BDR
IC RECEIVER 0/2 8SOIC

IC RECEIVER 0/2 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS9637BDR
LVDS Interface IC SN65LVDS9637BDR
LVDS Interface IC Dual LVDS

LVDS Interface IC Dual LVDS

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS9637BDR 710-SN65LVDS9637BDR 132791-SN65LVDS9637BDR SN65LVDS9637BDR SN65LVDS9637BDR
Product Name SN65LVDS9637B Dual LVDS Receiver with -2 to 4.4V Common-mode Range Dual SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9637BDR Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS LVDS
Device Type Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS
# of Rx 2 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-88738012A - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
 - 54F14DM-MLS - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; DIP14
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details