Texas Instruments SN65LVDS1 Single LVDS Transmitter SN65LVDS1DR

Description
Single LVDS Transmitter 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single LVDS Transmitter 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS1 Single LVDS Transmitter - SN65LVDS1DR - Texas Instruments
Dallas, TX, United States
SN65LVDS1 Single LVDS Transmitter
SN65LVDS1DR
SN65LVDS1 Single LVDS Transmitter SN65LVDS1DR
Single LVDS Transmitter 8-SOIC -40 to 85

Single LVDS Transmitter 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65LVDS1DR
SOIC Interface Transceiver IC 710-SN65LVDS1DR
630-Mbps single LVDS driver 8-SOIC -40 to 85 Product overview: SN65LVDS1DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS1DR can be used for catalog matching and distributor lookup.

630-Mbps single LVDS driver 8-SOIC -40 to 85 Product overview: SN65LVDS1DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS1DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS1DR - 082158-SN65LVDS1DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS1DR
082158-SN65LVDS1DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS1DR 082158-SN65LVDS1DR
Manufacturer: Texas Instruments Win Source Part Number: 082158-SN65LVDS1DR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/0 Data Rate: 630Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.4 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082158-SN65LVDS1DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/0
Data Rate: 630Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.4 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS1DR
LVDS Interface IC SN65LVDS1DR
LVDS Interface IC Single LVDS Transmitter

LVDS Interface IC Single LVDS Transmitter

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS1DR 710-SN65LVDS1DR 082158-SN65LVDS1DR SN65LVDS1DR
Product Name SN65LVDS1 Single LVDS Transmitter SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS1DR LVDS Interface IC
Technology LVDS
Device Type Transmitter Transceiver Receiver
Features RoHS RoHS RoHS
# of Tx 1 #
Data Rate 630000 kbps 630000 kbps 630000 kbps 630000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001QEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details