Texas Instruments SN65LVDT386 16-Channel Receiver SN65LVDT386DGGRG4

Description
16-Channel Receiver 64-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-Channel Receiver 64-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT386 16-Channel Receiver - SN65LVDT386DGGRG4 - Texas Instruments
Dallas, TX, United States
SN65LVDT386 16-Channel Receiver
SN65LVDT386DGGRG4
SN65LVDT386 16-Channel Receiver SN65LVDT386DGGRG4
16-Channel Receiver 64-TSSOP -40 to 85

16-Channel Receiver 64-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN65LVDT386DGGRG4
TSSOP Interface Transceiver IC 710-SN65LVDT386DGGRG4
16-Channel Receiver 64-TSSOP -40 to 85 Product overview: SN65LVDT386DGGRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT386DGGRG 4 can be used for catalog matching and distributor lookup.

16-Channel Receiver 64-TSSOP -40 to 85 Product overview: SN65LVDT386DGGRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT386DGGRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261165-SN65LVDT386DGGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261165-SN65LVDT386DGGRG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261165-SN65LVDT386DGGRG4
Win Source Part Number: 1261165-SN65LVDT386D GGRG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDT Type: Receiver Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/16 Data Rate: 250Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDT386

Win Source Part Number: 1261165-SN65LVDT386DGGRG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDT
Type: Receiver
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/16
Data Rate: 250Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 64-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDT386

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDT386DGGRG4
LVDS Interface IC SN65LVDT386DGGRG4
LVDS Interface IC 16-CHANNEL RECEIVER

LVDS Interface IC 16-CHANNEL RECEIVER

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT386DGGRG4 710-SN65LVDT386DGGRG4 1261165-SN65LVDT386DGGRG4 SN65LVDT386DGGRG4
Product Name SN65LVDT386 16-Channel Receiver TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LVDS Interface IC
Device Type Receiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
# of Rx 16 #
Data Rate 250000 kbps 630000 kbps 250000 kbps 250000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F574DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers