Programmable 27-Bit Display Serial Interface Receiver 80-BGA MICROSTAR JUNIOR -40 to 85
IC INTERFACE SPECIALIZED 80BGA
Graphics, Laptops Interface 80-BGA MICROSTAR JUNIOR (5x5)
Serializers & Deserializers - Serdes Program 27B Display Ser Interface
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS302ZQE | SN65LVDS302ZQE | SN65LVDS302ZQE | SN65LVDS302ZQE |
| Product Name | SN65LVDS302 Programmable 27-Bit Display Serial Interface Receiver | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Serializers & Deserializers - Serdes |
| Technology | LVDS | Serial | ||
| Device Type | Receiver | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |