LVDS Serializer, 135Mbps, 28 Ch, 4 Ch Out, 3.3V, TSSOP Product overview: SN65LVDS93ADGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS93ADGG can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 029596-SN65LVDS93ADG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Inputs: 28
Output Type: LVDS
Data Rate: 3.78Gbps
Input Type: LVTTL
Number of Outputs: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSSOP
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Serializers & Deserializers - Serdes 10MHz-135MHz LVDS Serdes Transmitter
3.78Gbps Serializer 28 Input 4 Output 56-TSSOP
IC TX LVDS SERDES 56TSSOP
IC TX LVDS SERDES 56TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-SN65LVDS93ADGG | 029596-SN65LVDS93ADGG | SN65LVDS93ADGG | SN65LVDS93ADGG | SN65LVDS93ADGG | SN65LVDS93ADGG |
| Product Name | 3.3V TSSOP Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - SN65LVDS93ADGG | Serializers & Deserializers - Serdes | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | |||
| Data Rate | 135000 kbps | 3.78E6 kbps | 3.78E6 to ? kbps | 3.78E6 kbps | 3.78E6 kbps |