Dual LVDS Transmitter 8-SOIC -40 to 85
LVDS Driver 400Mbps 2-Ch SOIC Surface Mount IC Product overview: SN65LVDS9638D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9638D can be used for catalog matching and distributor lookup.
LVDS highspeed line driver,SN65LVDS9638D
LVDS highspeed line driver,SN65LVDS9638D
LVDS highspeed line driver,SN65LVDS9638D
Manufacturer: Texas Instruments
Win Source Part Number: 1252936-SN65LVDS9638
Packaging: Tube
Type: Driver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 2/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: 65LVDS9638
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
LVDS DRIVER DUAL, SMD, 65LVDS9638; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:65; Device Type:Line; Driver Case Style:SOIC; ESD HBM:8kV; No. of RoHS Compliant: Yes
LVDS Interface IC Dual HS Diff
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS9638D | 710-SN65LVDS9638D | 3312097P | 3312097 | 1252936-SN65LVDS9638D | 29AH7404 | SN65LVDS9638D |
| Product Name | SN65LVDS9638 Dual LVDS Transmitter | SMD SOIC Interface Transceiver IC | LVDS Interface Ics | LVDS Interface Ics | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9638D | Lvds Driver Dual, Smd, 65Lvds9638; Ic Interface Type Texas Instruments | LVDS Interface IC |
| Technology | LVDS | LVDS | LVDS | Bus LVDS | |||
| Device Type | Transmitter | Transceiver | Line / Bus Driver | Line / Bus Driver; Transmitter; Transmitter | Receiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 2 # | ||||||
| Data Rate | 150000 kbps | 400000 kbps | 400000 kbps | 400000 kbps | 150000 to ? kbps |