Texas Instruments SN65LVDS1050 2.7V Dual LVDS Transmitter/Receiver SN65LVDS1050PWR

Description
2.7V Dual LVDS Transmitter/Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
2.7V Dual LVDS Transmitter/Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS1050 2.7V Dual LVDS Transmitter/Receiver - SN65LVDS1050PWR - Texas Instruments
Dallas, TX, United States
SN65LVDS1050 2.7V Dual LVDS Transmitter/Receiver
SN65LVDS1050PWR
SN65LVDS1050 2.7V Dual LVDS Transmitter/Receiver SN65LVDS1050PWR
2.7V Dual LVDS Transmitter/Receiver 16-TSSOP -40 to 85

2.7V Dual LVDS Transmitter/Receiver 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS1050PWR - 065068-SN65LVDS1050PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS1050PWR
065068-SN65LVDS1050PWR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS1050PWR 065068-SN65LVDS1050PWR
Manufacturer: Texas Instruments Win Source Part Number: 065068-SN65LVDS1050P WR Packaging: Reel - TR Type: Buffer, ReDriver Input: LVDS, LVTTL Output: LVDS, LVTTL Number of Channels: 2 Data Rate (Max): 400Mbps Delay Time: 1.7ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.4 V to 3.6 V Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065068-SN65LVDS1050PWR
Packaging: Reel - TR
Type: Buffer, ReDriver
Input: LVDS, LVTTL
Output: LVDS, LVTTL
Number of Channels: 2
Data Rate (Max): 400Mbps
Delay Time: 1.7ns
Capacitance - Input: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.4 V to 3.6 V
Operating Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 3.6V TSSOP Interface Transceiver IC
756-SN65LVDS1050PWR
Dual 3.6V TSSOP Interface Transceiver IC 756-SN65LVDS1050PWR
Dual 400Mbps LVDS Transceiver, 2.4-3.6V, 16-TSSOP Product overview: SN65LVDS1050PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS1050PWR can be used for catalog matching and distributor lookup.

Dual 400Mbps LVDS Transceiver, 2.4-3.6V, 16-TSSOP Product overview: SN65LVDS1050PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS1050PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS1050PWR - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS1050PWR
Signal Buffers, Repeaters, Splitters SN65LVDS1050PWR
IC REDRIVER 2CH 400MBPS 16TSSOP

IC REDRIVER 2CH 400MBPS 16TSSOP

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS1050PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS1050PWR
Signal Buffers, Repeaters, Splitters SN65LVDS1050PWR
Buffer, ReDriver 2 Channel 400Mbps 16-TSSOP

Buffer, ReDriver 2 Channel 400Mbps 16-TSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS1050PWR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS1050PWR
IC REDRIVER 2CH 400MBPS 16TSSOP

IC REDRIVER 2CH 400MBPS 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS1050PWR
LVDS Interface IC SN65LVDS1050PWR
LVDS Interface IC 2.7V Dual LVDS Transmitter/Receiver

LVDS Interface IC 2.7V Dual LVDS Transmitter/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS1050PWR 065068-SN65LVDS1050PWR 756-SN65LVDS1050PWR SN65LVDS1050PWR SN65LVDS1050PWR SN65LVDS1050PWR SN65LVDS1050PWR
Product Name SN65LVDS1050 2.7V Dual LVDS Transmitter/Receiver Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS1050PWR Dual 3.6V TSSOP Interface Transceiver IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters LVDS Interface IC
Technology LVDS
Device Type Receiver; Transmitter Buffer Transceiver Buffer; Buffer, ReDriver Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface Transceiver IC - 710-BUS1066H1NSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details