Texas Instruments SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver SN65MLVD047ADR

Description
Multipoint-LVDS Quad Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Multipoint-LVDS Quad Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver - SN65MLVD047ADR - Texas Instruments
Dallas, TX, United States
SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver
SN65MLVD047ADR
SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver SN65MLVD047ADR
Multipoint-LVDS Quad Differential Line Driver 16-SOIC -40 to 85

Multipoint-LVDS Quad Differential Line Driver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN65MLVD047ADR
Quad SOIC Interface Transceiver IC 710-SN65MLVD047ADR
Multipoint-LVDS quad differential line driver 16-SOIC -40 to 85 Product overview: SN65MLVD047ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD047ADR can be used for catalog matching and distributor lookup.

Multipoint-LVDS quad differential line driver 16-SOIC -40 to 85 Product overview: SN65MLVD047ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD047ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047ADR - 109346-SN65MLVD047ADR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047ADR
109346-SN65MLVD047ADR
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047ADR 109346-SN65MLVD047ADR
Manufacturer: Texas Instruments Win Source Part Number: 109346-SN65MLVD047AD R Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 4/0 Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 109346-SN65MLVD047ADR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 4/0
Data Rate: 200Mbps
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65MLVD047ADR 710-SN65MLVD047ADR 109346-SN65MLVD047ADR
Product Name SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver Quad SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047ADR
Technology LVDS
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS
# of Tx 4 #
Data Rate 200000 kbps 200000 kbps 200000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Filters - Active - 32F8103-CN - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-8681201EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details