Octal high-speed differential line receiver with integrated 110-Ω termination, operating from a single 3.3-V supply, designed for signaling rates up to 200 Mbps, meeting ANSI/TIA/EIA-644 standards, in a 38-pin TSSOP package measuring 9.70 mm × 4.40 mm, with a -40°C to 85°C operating temperature range and 15 kV bus-terminal ESD protection.
Octal LVDS Receiver 38-TSSOP -40 to 85
Octal LVDS receiver with improved ESD 38-TSSOP -40 to 85 Product overview: SN65LVDS388ADBTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS388ADBTR
Manufacturer: Texas Instruments
Win Source Part Number: 211875-SN65LVDS388AD
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/8
Data Rate: 200Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 38-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
LVDS Interface IC OCTAL LVDS RECEIVER
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS388ADBTR | 710-SN65LVDS388ADBTR | 211875-SN65LVDS388ADBTR | SN65LVDS388ADBTR |
| Product Name | SN65LVDS388A Octal LVDS Receiver | TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS388ADBTR | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 8 # | |||
| Data Rate | 630000 kbps | 630000 kbps | 200000 kbps | 630000 to ? kbps |