The SN65LVDT2DR is a single low-voltage differential signaling receiver in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, compliant with the ANSI TIA/EIA-644 standard. It operates from a 2.4V to 3.6V supply, supports signaling rates up to 400Mbps, and includes integrated 110Ω line termination. The device has a propagation delay of 2.5ns typical, consumes 60mW typical at 200MHz, and is characterized for operation from -40°C to 85°C. Its inputs and outputs are high-impedance when VCC is below 1.5V, and it features open-circuit fail-safe. The device has 9kV ESD tolerance on bus terminals and accepts LVTTL logic levels at its output enable pin.
Single LVDS Receiver 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1098991-SN65LVDT2DR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/1
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Single LVDS Receiver 8-SOIC -40 to 85 Product overview: SN65LVDT2DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT2DR can be used for catalog matching and distributor lookup.
LVDS Interface IC DUAL LVDS RECEIVER
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDT2DR | 1098991-SN65LVDT2DR | 710-SN65LVDT2DR | SN65LVDT2DR |
| Product Name | SN65LVDT2 Single LVDS Receiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT2DR | SOIC Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Receiver | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 1 # | |||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 to ? kbps |