Texas Instruments SN65LVDS348 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDS348PW

Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85
Request a Quote
Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quad high-speed differential receiver for point-to-point baseband data transmission over 100-\Omega media, in a 16-pin TSSOP package with flow-through pinout, supporting data rates up to 560 Mbps, operating over a -40\degree C to 85\degree C temperature range, and compliant with ANSI TIA/EIA-644A. The SN65LVDS348PW has a -4 V to 5 V common-mode input range and includes failsafe circuitry that asserts a high output 600 ns after signal loss.

Datasheet Summary
Powered by GS/AI

Quad high-speed differential receiver for point-to-point baseband data transmission over 100-\Omega media, in a 16-pin TSSOP package with flow-through pinout, supporting data rates up to 560 Mbps, operating over a -40\degree C to 85\degree C temperature range, and compliant with ANSI TIA/EIA-644A. The SN65LVDS348PW has a -4 V to 5 V common-mode input range and includes failsafe circuitry that asserts a high output 600 ns after signal loss.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS348 Quad LVDS Receiver with -4 to 5V Common-mode Range - SN65LVDS348PW - Texas Instruments
Dallas, TX, United States
SN65LVDS348 Quad LVDS Receiver with -4 to 5V Common-mode Range
SN65LVDS348PW
SN65LVDS348 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDS348PW
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85

Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS348PW - 712237-SN65LVDS348PW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS348PW
712237-SN65LVDS348PW
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS348PW 712237-SN65LVDS348PW
Manufacturer: Texas Instruments Win Source Part Number: 712237-SN65LVDS348PW Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Data Rate: 560Mbps Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: SN65LVDS348 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 712237-SN65LVDS348PW
Packaging: Tube
Type: Receiver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Data Rate: 560Mbps
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: SN65LVDS348
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
710-SN65LVDS348PW
3.3V TSSOP Interface Transceiver IC 710-SN65LVDS348PW
LVDS Receiver 560Mbps 3.3V 16-Pin TSSOP SM Product overview: SN65LVDS348PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS348PW can be used for catalog matching and distributor lookup.

LVDS Receiver 560Mbps 3.3V 16-Pin TSSOP SM Product overview: SN65LVDS348PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS348PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65LVDS348PW - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LVDS348PW
Drivers, Receivers, Transceivers SN65LVDS348PW
IC RECEIVER 0/4 16TSSOP

IC RECEIVER 0/4 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS348PW
LVDS Interface IC SN65LVDS348PW
LVDS Interface IC Quad LVDS Receiver

LVDS Interface IC Quad LVDS Receiver

Buy Now Datasheet
Diff Line Receiver, 560Mbps, Tssop-16; Device Type Texas Instruments - 26AJ9070 - Newark, An Avnet Company
Chicago, IL, United States
Diff Line Receiver, 560Mbps, Tssop-16; Device Type Texas Instruments
26AJ9070
Diff Line Receiver, 560Mbps, Tssop-16; Device Type Texas Instruments 26AJ9070
DIFF LINE RECEIVER, 560MBPS, TSSOP-16; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:20mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply VoltageRoHS Compliant: Yes

DIFF LINE RECEIVER, 560MBPS, TSSOP-16; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:20mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS348PW 712237-SN65LVDS348PW 710-SN65LVDS348PW SN65LVDS348PW SN65LVDS348PW 26AJ9070
Product Name SN65LVDS348 Quad LVDS Receiver with -4 to 5V Common-mode Range Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS348PW 3.3V TSSOP Interface Transceiver IC Drivers, Receivers, Transceivers LVDS Interface IC Diff Line Receiver, 560Mbps, Tssop-16; Device Type Texas Instruments
Technology LVDS LVDS
Device Type Receiver Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 340000 kbps 560000 kbps 560000 kbps 560000 kbps 340000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 100181DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Specialized - 34P3210-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers