Texas Instruments SN65LVDS1050 2.7V Dual LVDS Transmitter/Receiver SN65LVDS1050PW

Description
2.7V Dual LVDS Transmitter/Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
2.7V Dual LVDS Transmitter/Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS1050 2.7V Dual LVDS Transmitter/Receiver - SN65LVDS1050PW - Texas Instruments
Dallas, TX, United States
SN65LVDS1050 2.7V Dual LVDS Transmitter/Receiver
SN65LVDS1050PW
SN65LVDS1050 2.7V Dual LVDS Transmitter/Receiver SN65LVDS1050PW
2.7V Dual LVDS Transmitter/Receiver 16-TSSOP -40 to 85

2.7V Dual LVDS Transmitter/Receiver 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS1050PW - 784740-SN65LVDS1050PW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS1050PW
784740-SN65LVDS1050PW
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS1050PW 784740-SN65LVDS1050PW
Manufacturer: Texas Instruments Win Source Part Number: 784740-SN65LVDS1050P W Packaging: Tube Type: Buffer, ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Operating Supply Voltage: 2.4 V ~ 3.6 V Input: LVDS, LVTTL Output: LVDS, LVTTL Number of Channels: 2 Delay Time: 1.7ns Capacitance - Input: 3pF Family Name: SN65LVDS1050 Categories: Integrated Circuits (ICs) Operating Supply Current: 12mA Manufacturer Package: 16-TSSOP Data Rate (Maximum): 400Mbps Alternative Parts (Cross-Reference): UT 54LVDM055LV-UPC; 5962R0620201VXA; BU90LV049A; BU90LV049A-E2; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 784740-SN65LVDS1050PW
Packaging: Tube
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Operating Supply Voltage: 2.4 V ~ 3.6 V
Input: LVDS, LVTTL
Output: LVDS, LVTTL
Number of Channels: 2
Delay Time: 1.7ns
Capacitance - Input: 3pF
Family Name: SN65LVDS1050
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12mA
Manufacturer Package: 16-TSSOP
Data Rate (Maximum): 400Mbps
Alternative Parts (Cross-Reference): UT 54LVDM055LV-UPC; 5962R0620201VXA; BU90LV049A; BU90LV049A-E2;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 3.6V TSSOP Interface Transceiver IC
756-SN65LVDS1050PW
Dual 3.6V TSSOP Interface Transceiver IC 756-SN65LVDS1050PW
Dual LVDS Transceiver, 400Mbps, 2.4-3.6V, TSSOP Product overview: SN65LVDS1050PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS1050PW can be used for catalog matching and distributor lookup.

Dual LVDS Transceiver, 400Mbps, 2.4-3.6V, TSSOP Product overview: SN65LVDS1050PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS1050PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS1050PW
LVDS Interface IC SN65LVDS1050PW
LVDS Interface IC Dual Low V Diff

LVDS Interface IC Dual Low V Diff

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS1050PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS1050PW
Signal Buffers, Repeaters, Splitters SN65LVDS1050PW
Buffer, ReDriver 2 Channel 400Mbps 16-TSSOP

Buffer, ReDriver 2 Channel 400Mbps 16-TSSOP

Buy Now
Signal Buffers, Repeaters, Splitters - SN65LVDS1050PW - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS1050PW
Signal Buffers, Repeaters, Splitters SN65LVDS1050PW
IC DUAL LVDS XLATR/RCVR 16-TSSOP

IC DUAL LVDS XLATR/RCVR 16-TSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS1050PW
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS1050PW
IC DUAL LVDS XLATR/RCVR 16-TSSOP

IC DUAL LVDS XLATR/RCVR 16-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS1050PW 784740-SN65LVDS1050PW 756-SN65LVDS1050PW SN65LVDS1050PW SN65LVDS1050PW SN65LVDS1050PW SN65LVDS1050PW
Product Name SN65LVDS1050 2.7V Dual LVDS Transmitter/Receiver Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS1050PW Dual 3.6V TSSOP Interface Transceiver IC LVDS Interface IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology LVDS
Device Type Receiver; Transmitter Buffer Transceiver Buffer Buffer; Buffer, ReDriver Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4053F - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223705MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4052F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers