QVGA-HVGA 27-Bit Display Serial Interface Receiver 48-BGA MICROSTAR JUNIOR -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1098960-SN65LVDS310Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVDS
Data Rate: 405Mbps
Input Type: CMOS
Number of Outputs: 27
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-BGA MICROSTAR JUNIOR (4x4)
Purpose: Deserializer
Supply Voltage - Operating: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
QVGA-HVGA 27-Bit Display Serial Interface Receiver 48-BGA MICROSTAR JUNIOR -40 to 85 Product overview: SN65LVDS310ZQCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS310ZQCT can be used for catalog matching and distributor lookup.
IC SRL-PAR RCVR PROG 27BIT 48BGA
405Mbps Deserializer 1 Input 27 Output 48-BGA MICROSTAR JUNIOR (4x4)
IC SRL-PAR RCVR PROG 27BIT 48BGA
IC SRL-PAR RCVR PROG 27BIT 48BGA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS310ZQCT | 1098960-SN65LVDS310ZQCT | 755-SN65LVDS310ZQCT | SN65LVDS310ZQCT | SN65LVDS310ZQCT | SN65LVDS310ZQCT | SN65LVDS310ZQCT |
| Product Name | SN65LVDS310 QVGA-HVGA 27-Bit Display Serial Interface Receiver | Interface - Interface - Serializers, Deserializers - SN65LVDS310ZQCT | BGA Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers |
| Technology | LVDS | ||||||
| Device Type | Receiver | Transceiver | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |