Texas Instruments SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator SN65LVDT101DR

Description
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85
Request a Quote
Description
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDT101 is a high-speed repeater/translator designed for signaling rates of up to 2Gbps. It supports low-voltage differential signaling (LVDS), positive-emitter-coupled logic (PECL), and current-mode logic (CML) input signals, converting them to LVPECL output. The device features a total jitter of less than 65 ps and a maximum part-to-part skew of 100 ps, ensuring reliable signal integrity. It operates with a supply voltage of 3.3 V and is characterized for a temperature range of -40°C to 85°C. The SN65LVDT101 integrates a 110-,Ѷ terminating resistor, which reduces board space and component count. It is available in both SOIC and VSSOP packages, making it suitable for various applications, including wireless and telecom infrastructure.

Datasheet Summary
Powered by GS/AI

The SN65LVDT101 is a high-speed repeater/translator designed for signaling rates of up to 2Gbps. It supports low-voltage differential signaling (LVDS), positive-emitter-coupled logic (PECL), and current-mode logic (CML) input signals, converting them to LVPECL output. The device features a total jitter of less than 65 ps and a maximum part-to-part skew of 100 ps, ensuring reliable signal integrity. It operates with a supply voltage of 3.3 V and is characterized for a temperature range of -40°C to 85°C. The SN65LVDT101 integrates a 110-,Ѷ terminating resistor, which reduces board space and component count. It is available in both SOIC and VSSOP packages, making it suitable for various applications, including wireless and telecom infrastructure.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator - SN65LVDT101DR - Texas Instruments
Dallas, TX, United States
SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator
SN65LVDT101DR
SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator SN65LVDT101DR
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85

2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
756-SN65LVDT101DR
SOIC Interface Transceiver IC 756-SN65LVDT101DR
2Gbps LVDS/LVPECL Translator, 8-SOIC, -40 to 85°C Product overview: SN65LVDT101DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDT101DR can be used for catalog matching and distributor lookup.

2Gbps LVDS/LVPECL Translator, 8-SOIC, -40 to 85°C Product overview: SN65LVDT101DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDT101DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT101DR - 1252946-SN65LVDT101DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT101DR
1252946-SN65LVDT101DR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT101DR 1252946-SN65LVDT101DR
Manufacturer: Texas Instruments Win Source Part Number: 1252946-SN65LVDT101D R Packaging: Reel - TR Type: Buffer, ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Input: CML, LVDS, LVPECL Output: LVPECL Number of Channels: 1 Delay Time: 630ps Capacitance - Input: 0.6pF Family Name: SN65LVDT101 Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Data Rate (Maximum): 2Gbps Alternative Parts (Cross-Reference): SN65LVDT101DGKG4; SN65LVDT101DGK; SN65LVDT101DGKR; Introduction Date: February 15, 2004 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1252946-SN65LVDT101DR
Packaging: Reel - TR
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CML, LVDS, LVPECL
Output: LVPECL
Number of Channels: 1
Delay Time: 630ps
Capacitance - Input: 0.6pF
Family Name: SN65LVDT101
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Data Rate (Maximum): 2Gbps
Alternative Parts (Cross-Reference): SN65LVDT101DGKG4; SN65LVDT101DGK; SN65LVDT101DGKR;
Introduction Date: February 15, 2004
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDT101DR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDT101DR
IC REDRIVER 1CH 2GBPS 8SOIC

IC REDRIVER 1CH 2GBPS 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDT101DR
LVDS Interface IC SN65LVDT101DR
LVDS Interface IC 2 Gbps Repeater/ Translator

LVDS Interface IC 2 Gbps Repeater/ Translator

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDT101DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDT101DR
Signal Buffers, Repeaters, Splitters SN65LVDT101DR
Buffer, ReDriver 1 Channel 2Gbps 8-SOIC

Buffer, ReDriver 1 Channel 2Gbps 8-SOIC

Buy Now
Signal Buffers, Repeaters, Splitters - SN65LVDT101DR - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDT101DR
Signal Buffers, Repeaters, Splitters SN65LVDT101DR
IC REDRIVER 1CH 2GBPS 8SOIC

IC REDRIVER 1CH 2GBPS 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT101DR 756-SN65LVDT101DR 1252946-SN65LVDT101DR SN65LVDT101DR SN65LVDT101DR SN65LVDT101DR SN65LVDT101DR
Product Name SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator SOIC Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT101DR Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters LVDS Interface IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Technology CML; LVDS; PECL
Device Type SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator Transceiver Buffer Sensor Interface; Buffer Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 8101801EA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066M96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details