The SN65LVPE501 is a dual channel, single lane PCIe redriver and signal conditioner supporting data rates up to 5.0 Gbps, compliant with PCIe specification revision 2.1. It is packaged in a 24-pin VQFN (RGE) package with a thermal pad that must be soldered to a ground plane. The device operates from a 3.3 V supply, consumes 330 mW typical power at active conditions, and reduces to 70 mW typical in auto-low-power mode. It features selectable equalization, de-emphasis, and output swing control, receiver detection, and hot-plug capability. ESD protection includes HBM at 3,000 V, CDM at 1,500 V, and MM at 200 V. The operational temperature range is -40 to 85 °C.
Dual Channel x1 PCI Express Gen II Redriver/Equalizer 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 029608-SN65LVPE501RG
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: PCIe
Input: CML
Output: CML
Number of Channels: 2
Data Rate (Max): 5Gbps
Delay Time: 280ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 101mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
LVDS Driver 5000Mbps 24-Pin VQFN EP T/R Product overview: SN65LVPE501RGET from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVPE501RGET can be used for catalog matching and distributor lookup.
IC REDRIVER PCIE 2CH 24VQFN
PCIE REDRIVER/EQUALIZER, 5GBPS, VQFN-24; PCI Bus Type:PCIe Redriver / Equalizer; PCI Express Base Spec:PCIe 2.1; Digital IC Case:VQFN; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes
Buffer, ReDriver 2 Channel 5Gbps 24-VQFN (4x4)
IC REDRIVER PCIE 2CH 24VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVPE501RGET | 029608-SN65LVPE501RGET | 756-SN65LVPE501RGET | SN65LVPE501RGET | 29AH7408 | SN65LVPE501RGET | SN65LVPE501RGET |
| Product Name | SN65LVPE501 Dual Channel x1 PCI Express Gen II Redriver/Equalizer | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVPE501RGET | VQFN Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Pcie Redriver/equalizer, 5Gbps, Vqfn-24; Pci Bus Type Texas Instruments | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Technology | PCI; PCI Express | PCI | |||||
| Device Type | SN65LVPE501 Dual Channel x1 PCI Express Gen II Redriver/Equalizer | Signal Conditioner; Buffer | Transceiver | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |