The SN65LVDS2 is a single low-voltage differential signaling receiver provided in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm, designed for high-speed data transmission up to 400 Mbps with a supply voltage range of 2.4V to 3.6V. It meets the ANSI TIA/EIA-644 standard, features a differential input voltage threshold less than 100 mV, and operates from -40°C to 85°C. The device includes line termination and offers 9 kV ESD protection on bus terminals.
Single LVDS Receiver 5-SOT-23 -40 to 85
LVDS Receiver 400Mbps 3.3V SOT-23-5 T/R Product overview: SN65LVDS2DBVT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS2DBVT can be used for catalog matching and distributor lookup.
LVDS Interface IC SINGLE LVDS RECEIVER
IC RECEIVER 0/1 SOT23-5
LVDS RECEIVER, 65LVDS2, SOT-23-5, REEL; IC Interface Type:-; No. of Drivers:1Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:65; Data Rate:400Mbps; Device Type:Differential Line Receiver; RoHS Compliant: Yes
LVDS RECEIVER, 65LVDS2, SOT-23-5; IC Interface Type:-; No. of Drivers:1Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:65; Data Rate:400Mbps; Device Type:Differential Line Receiver; Driver RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS2DBVT | 710-SN65LVDS2DBVT | SN65LVDS2DBVT | SN65LVDS2DBVT | 33AH4769 |
| Product Name | SN65LVDS2 Single LVDS Receiver | 3.3V SOT-23 Interface Transceiver IC | LVDS Interface IC | Drivers, Receivers, Transceivers | Lvds Receiver, 65Lvds2, Sot-23-5, Reel; Ic Interface Type Texas Instruments |
| Technology | LVDS | LVDS | Bus LVDS | ||
| Device Type | Receiver | Transceiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 1 # | ||||
| Data Rate | 400000 kbps | 400000 kbps | 400000 to ? kbps | 400000 kbps | 400000 kbps |