Dual LVDS Receiver with -4 to 5V Common-mode Range 8-SOIC -40 to 85
Dual LVDS Receiver, 400Mbps, SOIC, -40 to 85°C Product overview: SN65LVDS34D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS34D can be used for catalog matching and distributor lookup.
LVDS RECEIVER DUAL, SMD, 65LVDS34; Device Type:Differential Receiver; IC Interface Type:LVDS; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
LVDS Interface IC Dual HS Diff
IC RECEIVER 0/2 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS34D | 710-SN65LVDS34D | 26AJ9069 | SN65LVDS34D | SN65LVDS34D |
| Product Name | SN65LVDS34 Dual LVDS Receiver with -4 to 5V Common-mode Range | Dual SOIC Interface Transceiver IC | Lvds Receiver Dual, Smd, 65Lvds34; Device Type Texas Instruments | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | Bus LVDS | LVDS | ||
| Device Type | Receiver | Transceiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 2 # | ||||
| Data Rate | 400000 kbps | 400000 kbps | 400000 to ? kbps | 400000 kbps |