Flatlink Receiver 48-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 029594-SN65LVDS86AQD
Packaging: Reel - TR
Applications: Displays
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 48TSSOP
IC INTERFACE SPECIALIZED 48TSSOP
IC INTERFACE SPECIALIZED 48TSSOP
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS86AQDGGR | 029594-SN65LVDS86AQDGGR | SN65LVDS86AQDGGR | SN65LVDS86AQDGGR | SN65LVDS86AQDGGR | SN65LVDS86AQDGGR |
| Product Name | SN65LVDS86A Flatlink Receiver | Interface - Interface - Specialized - SN65LVDS86AQDGGR | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Technology | LVDS | Serial | Serial | Serial | ||
| Device Type | Receiver | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS |