Texas Instruments SN65LVDS117 Dual 8-Port LVDS Repeater SN65LVDS117DGGG4

Description
Dual 8-Port LVDS Repeater 64-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 8-Port LVDS Repeater 64-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS117 Dual 8-Port LVDS Repeater - SN65LVDS117DGGG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS117 Dual 8-Port LVDS Repeater
SN65LVDS117DGGG4
SN65LVDS117 Dual 8-Port LVDS Repeater SN65LVDS117DGGG4
Dual 8-Port LVDS Repeater 64-TSSOP -40 to 85

Dual 8-Port LVDS Repeater 64-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1260932-SN65LVDS117DGGG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1260932-SN65LVDS117DGGG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1260932-SN65LVDS117DGGG4
Win Source Part Number: 1260932-SN65LVDS117D GGG4 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, Multiplexer Package: Tube Standard Package: 25 Mounting: SMD (SMT) Input: LVDS Output: LVDS Current - Supply: 85mA Data Rate (Max): 400Mbps Delay Time: 2.8ns Capacitance - Input: 5 pF Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS117

Win Source Part Number: 1260932-SN65LVDS117DGGG4
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, Multiplexer
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Input: LVDS
Output: LVDS
Current - Supply: 85mA
Data Rate (Max): 400Mbps
Delay Time: 2.8ns
Capacitance - Input: 5 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 64-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS117

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V TSSOP Interface Transceiver IC
756-SN65LVDS117DGGG4
Dual 3.3V TSSOP Interface Transceiver IC 756-SN65LVDS117DGGG4
LVDS Repeater IC, Dual 8-Port, 400Mbps, 3.3V, 64-TSSOP Product overview: SN65LVDS117DGGG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS117DGGG4 can be used for catalog matching and distributor lookup.

LVDS Repeater IC, Dual 8-Port, 400Mbps, 3.3V, 64-TSSOP Product overview: SN65LVDS117DGGG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS117DGGG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS117DGGG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS117DGGG4
Signal Buffers, Repeaters, Splitters SN65LVDS117DGGG4
Buffer, Multiplexer 1 x 2:16 Channel 400Mbps 64-TSSOP

Buffer, Multiplexer 1 x 2:16 Channel 400Mbps 64-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS117DGGG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS117DGGG4
IC MULTIPLEXER 1CH 64TSSOP

IC MULTIPLEXER 1CH 64TSSOP

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS117DGGG4
LVDS Interface IC SN65LVDS117DGGG4
LVDS Interface IC Dual 8-Port LVDS Repeater

LVDS Interface IC Dual 8-Port LVDS Repeater

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS117DGGG4 1260932-SN65LVDS117DGGG4 756-SN65LVDS117DGGG4 SN65LVDS117DGGG4 SN65LVDS117DGGG4 SN65LVDS117DGGG4
Product Name SN65LVDS117 Dual 8-Port LVDS Repeater Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Dual 3.3V TSSOP Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters LVDS Interface IC
Technology LVDS
Device Type SN65LVDS117 Dual 8-Port LVDS Repeater Sensor Interface; Buffer Transceiver Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 16 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066QM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96G3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWTG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details