Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1252912-SN65LVDS33D
Series: 65LVDS
Packaging: Tube
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Data Rate: 400Mbps
Family Name: SN65LVDS33D
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): STLVDS9637BD; ADN4664BRZSTLVDS9637
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Signal Processing
LVDS Receiver 400Mbps 4-Ch SOIC SM Product overview: SN65LVDS33D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS33D can be used for catalog matching and distributor lookup.
DIFF LINE RECEIVER, 400MBPS, SOIC-16; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:23mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
LVDS Interface IC Quad HS Diff
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS33D | 1252912-SN65LVDS33D | 710-SN65LVDS33D | 28AH4950 | SN65LVDS33D |
| Product Name | SN65LVDS33 Quad LVDS Receiver with -4 to 5V Common-mode Range | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS33D | SOIC Interface Transceiver IC | Diff Line Receiver, 400Mbps, Soic-16; Device Type Texas Instruments | LVDS Interface IC |
| Technology | LVDS | ||||
| Device Type | Receiver | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 4 # | ||||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 to ? kbps |