Texas Instruments SN65LVDS96 Serdes (Serializer/Deserializer) Receiver SN65LVDS96DGGG4

Description
Serdes (Serializer/Deserial izer) Receiver 48-TSSOP
Request a Quote
Description
Serdes (Serializer/Deserial izer) Receiver 48-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDS96 is a low-voltage differential signaling (LVDS) serdes receiver that deserializes three serial LVDS data channels into 21 parallel LVTTL output channels, operating at up to 1.428 Gbps throughput with a single 3.3-V supply and typical power consumption of 250 mW. It features a phase-locked loop clock synthesizer with a 20 MHz to 68 MHz input range, 5-V-tolerant shutdown input, and ESD protection rated at 4 kV HBM. The device is packaged in a 48-pin Thin Shrink Small Outline Package (TSSOP) with 20-mil terminal pitch, and is characterized for industrial temperature operation from -40°C to 85°C. It requires no external components for PLL operation and consumes less than 1 mW when disabled.

Datasheet Summary
Powered by GS/AI

The SN65LVDS96 is a low-voltage differential signaling (LVDS) serdes receiver that deserializes three serial LVDS data channels into 21 parallel LVTTL output channels, operating at up to 1.428 Gbps throughput with a single 3.3-V supply and typical power consumption of 250 mW. It features a phase-locked loop clock synthesizer with a 20 MHz to 68 MHz input range, 5-V-tolerant shutdown input, and ESD protection rated at 4 kV HBM. The device is packaged in a 48-pin Thin Shrink Small Outline Package (TSSOP) with 20-mil terminal pitch, and is characterized for industrial temperature operation from -40°C to 85°C. It requires no external components for PLL operation and consumes less than 1 mW when disabled.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS96 Serdes (Serializer/Deserializer) Receiver - SN65LVDS96DGGG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS96 Serdes (Serializer/Deserializer) Receiver
SN65LVDS96DGGG4
SN65LVDS96 Serdes (Serializer/Deserializer) Receiver SN65LVDS96DGGG4
Serdes (Serializer/Deserial izer) Receiver 48-TSSOP

Serdes (Serializer/Deserializer) Receiver 48-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
755-SN65LVDS96DGGG4
TSSOP Interface Transceiver IC 755-SN65LVDS96DGGG4
Serdes (Serializer/Deserial izer) Receiver 48-TSSOP Product overview: SN65LVDS96DGGG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS96DGGG4 can be used for catalog matching and distributor lookup.

Serdes (Serializer/Deserializer) Receiver 48-TSSOP Product overview: SN65LVDS96DGGG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS96DGGG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS96DGGG4
LVDS Interface IC SN65LVDS96DGGG4
LVDS Interface IC Serdes Receiver

LVDS Interface IC Serdes Receiver

Buy Now Datasheet
Serializers, Deserializers - SN65LVDS96DGGG4 - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
SN65LVDS96DGGG4
Serializers, Deserializers SN65LVDS96DGGG4
IC LVDS SERDES RECEIVER 48-TSSOP

IC LVDS SERDES RECEIVER 48-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LVDS96DGGG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LVDS96DGGG4
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LVDS96DGGG4
IC LVDS SERDES RECEIVER 48-TSSOP

IC LVDS SERDES RECEIVER 48-TSSOP

Supplier's Site
Interface - Serializers, Deserializers - SN65LVDS96DGGG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SN65LVDS96DGGG4
Interface - Serializers, Deserializers SN65LVDS96DGGG4
IC LVDS SERDES RECEIVER 48-TSSOP

IC LVDS SERDES RECEIVER 48-TSSOP

Supplier's Site Datasheet
Serializers, Deserializers - SN65LVDS96DGGG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LVDS96DGGG4
Serializers, Deserializers SN65LVDS96DGGG4
1.428Gbps Deserializer 3 Input 21 Output 48-TSSOP

1.428Gbps Deserializer 3 Input 21 Output 48-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS96DGGG4 755-SN65LVDS96DGGG4 SN65LVDS96DGGG4 SN65LVDS96DGGG4 SN65LVDS96DGGG4 SN65LVDS96DGGG4 SN65LVDS96DGGG4
Product Name SN65LVDS96 Serdes (Serializer/Deserializer) Receiver TSSOP Interface Transceiver IC LVDS Interface IC Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers Interface - Serializers, Deserializers Serializers, Deserializers
Technology LVDS
Device Type Receiver Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31M Quadruple Differential Line Driver - 5962-9163901QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Drivers, Receivers, Transceivers - D9LVRA2DEMR - ODG (Origin Data Global)
Specs
Technology LVDS
Device Type Receiver
Supply Voltage Other; 1.62V ~ 1.98V
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers