Texas Instruments 10MHz 135MHz BGA Interface Transceiver IC SN65LVDS93AZQLR

Description
10MHz - 135MHz LVDS Serdes Transmitter 56-BGA MICROSTAR JUNIOR -40 to 85 Product overview: SN65LVDS93AZQLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 135MHz, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHz, 135MHz, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS93AZQLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10MHz - 135MHz LVDS Serdes Transmitter 56-BGA MICROSTAR JUNIOR -40 to 85 Product overview: SN65LVDS93AZQLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 135MHz, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHz, 135MHz, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS93AZQLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10MHz 135MHz BGA Interface Transceiver IC
755-SN65LVDS93AZQLR
10MHz 135MHz BGA Interface Transceiver IC 755-SN65LVDS93AZQLR
10MHz - 135MHz LVDS Serdes Transmitter 56-BGA MICROSTAR JUNIOR -40 to 85 Product overview: SN65LVDS93AZQLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 135MHz, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHz, 135MHz, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS93AZQLR can be used for catalog matching and distributor lookup.

10MHz - 135MHz LVDS Serdes Transmitter 56-BGA MICROSTAR JUNIOR -40 to 85 Product overview: SN65LVDS93AZQLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 135MHz, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHz, 135MHz, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS93AZQLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - SN65LVDS93AZQLR - 100027-SN65LVDS93AZQLR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LVDS93AZQLR
100027-SN65LVDS93AZQLR
Interface - Interface - Serializers, Deserializers - SN65LVDS93AZQLR 100027-SN65LVDS93AZQLR
Manufacturer: Texas Instruments Win Source Part Number: 100027-SN65LVDS93AZQ LR Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 28 Output Type: LVDS Data Rate: 3.78Gbps Input Type: LVTTL Number of Outputs: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5) Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 100027-SN65LVDS93AZQLR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 28
Output Type: LVDS
Data Rate: 3.78Gbps
Input Type: LVTTL
Number of Outputs: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
SN65LVDS93AZQLR
Serializers & Deserializers - Serdes SN65LVDS93AZQLR
Serializers & Deserializers - Serdes 10MHz-135MHz LVDS Serdes Transmitter

Serializers & Deserializers - Serdes 10MHz-135MHz LVDS Serdes Transmitter

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LVDS93AZQLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LVDS93AZQLR
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LVDS93AZQLR
IC TRANSMITTER LVDS SERDES 56BGA

IC TRANSMITTER LVDS SERDES 56BGA

Supplier's Site
Serializers, Deserializers - SN65LVDS93AZQLR - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
SN65LVDS93AZQLR
Serializers, Deserializers SN65LVDS93AZQLR
IC TRANSMITTER LVDS SERDES 56BGA

IC TRANSMITTER LVDS SERDES 56BGA

Supplier's Site Datasheet
Serializers, Deserializers - SN65LVDS93AZQLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LVDS93AZQLR
Serializers, Deserializers SN65LVDS93AZQLR
3.78Gbps Serializer 28 Input 4 Output 56-BGA Microstar Junior (7x4.5)

3.78Gbps Serializer 28 Input 4 Output 56-BGA Microstar Junior (7x4.5)

Buy Now
Interface - Serializers, Deserializers - SN65LVDS93AZQLR - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SN65LVDS93AZQLR
Interface - Serializers, Deserializers SN65LVDS93AZQLR
IC TRANSMITTER LVDS SERDES 56BGA

IC TRANSMITTER LVDS SERDES 56BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-SN65LVDS93AZQLR 100027-SN65LVDS93AZQLR SN65LVDS93AZQLR SN65LVDS93AZQLR SN65LVDS93AZQLR SN65LVDS93AZQLR SN65LVDS93AZQLR
Product Name 10MHz 135MHz BGA Interface Transceiver IC Interface - Interface - Serializers, Deserializers - SN65LVDS93AZQLR Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Serializers, Deserializers Interface - Serializers, Deserializers
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Data Rate 135000 kbps 3.78E6 kbps 3.78E6 to ? kbps 3.78E6 kbps 3.78E6 kbps 3.78E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
 - 54H04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details