Texas Instruments SN65LVDS9637 Dual LVDS Receiver SN65LVDS9637DGNR

Description
Dual LVDS Receiver 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Dual LVDS Receiver 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS9637 Dual LVDS Receiver - SN65LVDS9637DGNR - Texas Instruments
Dallas, TX, United States
SN65LVDS9637 Dual LVDS Receiver
SN65LVDS9637DGNR
SN65LVDS9637 Dual LVDS Receiver SN65LVDS9637DGNR
Dual LVDS Receiver 8-MSOP-PowerPAD -40 to 85

Dual LVDS Receiver 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9637DGNR - 1098978-SN65LVDS9637DGNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9637DGNR
1098978-SN65LVDS9637DGNR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9637DGNR 1098978-SN65LVDS9637DGNR
Manufacturer: Texas Instruments Win Source Part Number: 1098978-SN65LVDS9637 DGNR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/2 Data Rate: 150Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098978-SN65LVDS9637DGNR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/2
Data Rate: 150Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
710-SN65LVDS9637DGNR
Dual Interface Transceiver IC 710-SN65LVDS9637DGNR
Dual LVDS receiver 8-HVSSOP -40 to 85 Product overview: SN65LVDS9637DGNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9637DGNR can be used for catalog matching and distributor lookup.

Dual LVDS receiver 8-HVSSOP -40 to 85 Product overview: SN65LVDS9637DGNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9637DGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS9637DGNR
LVDS Interface IC SN65LVDS9637DGNR
LVDS Interface IC DUAL LVDS RECEIVER

LVDS Interface IC DUAL LVDS RECEIVER

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS9637DGNR 1098978-SN65LVDS9637DGNR 710-SN65LVDS9637DGNR SN65LVDS9637DGNR
Product Name SN65LVDS9637 Dual LVDS Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9637DGNR Dual Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Data Rate 150000 kbps 150000 kbps 150000 kbps 150000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details