Texas Instruments SN65LVDS109 Dual 4-Port LVDS Repeater SN65LVDS109DBT

Description
Dual 4-Port LVDS Repeater 38-TSSOP -40 to 85
Request a Quote
Description
Dual 4-Port LVDS Repeater 38-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDS109 is a dual 4-port LVDS repeater designed for point-to-point or point-to-multipoint baseband data transmission on 100-ohm controlled impedance media. It features two differential line receivers and eight differential line drivers arranged in pairs, with individual and bank-wide output enable controls. The device operates at data rates up to 400 Mbps and supports propagation delays under 4.5 ns with output skew less than 550 ps. It is packaged in a 38-pin TSSOP (DBT) with a terminal pitch of 20 mil and operates over a junction temperature range of -40°C to 85°C. The device meets or exceeds the EIA/TIA-644 LVDS standard and provides bus-pin ESD protection exceeding 12 kV.

Datasheet Summary
Powered by GS/AI

The SN65LVDS109 is a dual 4-port LVDS repeater designed for point-to-point or point-to-multipoint baseband data transmission on 100-ohm controlled impedance media. It features two differential line receivers and eight differential line drivers arranged in pairs, with individual and bank-wide output enable controls. The device operates at data rates up to 400 Mbps and supports propagation delays under 4.5 ns with output skew less than 550 ps. It is packaged in a 38-pin TSSOP (DBT) with a terminal pitch of 20 mil and operates over a junction temperature range of -40°C to 85°C. The device meets or exceeds the EIA/TIA-644 LVDS standard and provides bus-pin ESD protection exceeding 12 kV.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS109 Dual 4-Port LVDS Repeater - SN65LVDS109DBT - Texas Instruments
Dallas, TX, United States
SN65LVDS109 Dual 4-Port LVDS Repeater
SN65LVDS109DBT
SN65LVDS109 Dual 4-Port LVDS Repeater SN65LVDS109DBT
Dual 4-Port LVDS Repeater 38-TSSOP -40 to 85

Dual 4-Port LVDS Repeater 38-TSSOP -40 to 85

Buy Now Datasheet
Dual 3.3V TSSOP Interface Transceiver IC - 756-SN65LVDS109DBT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V TSSOP Interface Transceiver IC
756-SN65LVDS109DBT
Dual 3.3V TSSOP Interface Transceiver IC 756-SN65LVDS109DBT
LVDS Repeater IC, 400Mbps, Dual 4-Port, 3.3V, TSSOP Product overview: SN65LVDS109DBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS109DBT can be used for catalog matching and distributor lookup.

LVDS Repeater IC, 400Mbps, Dual 4-Port, 3.3V, TSSOP Product overview: SN65LVDS109DBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS109DBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS109DBT - 1252881-SN65LVDS109DBT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS109DBT
1252881-SN65LVDS109DBT
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS109DBT 1252881-SN65LVDS109DBT
Manufacturer: Texas Instruments Win Source Part Number: 1252881-SN65LVDS109D BT Packaging: Tube Type: Buffer, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 38-TFSOP (0.173", 4.40mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Input: LVDS Output: LVDS Delay Time: 2.8ns Capacitance - Input: 5pF Family Name: SN65LVDS109 Categories: Integrated Circuits (ICs) Operating Supply Current: 46mA Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP Data Rate (Maximum): 400Mbps Alternative Parts (Cross-Reference): MAX9110ESA; MAX9110EKA+; MAX9110EKA; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1252881-SN65LVDS109DBT
Packaging: Tube
Type: Buffer, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 38-TFSOP (0.173", 4.40mm Width)
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVDS
Output: LVDS
Delay Time: 2.8ns
Capacitance - Input: 5pF
Family Name: SN65LVDS109
Categories: Integrated Circuits (ICs)
Operating Supply Current: 46mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TSSOP
Data Rate (Maximum): 400Mbps
Alternative Parts (Cross-Reference): MAX9110ESA; MAX9110EKA+; MAX9110EKA;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS109DBT
LVDS Interface IC SN65LVDS109DBT
LVDS Interface IC Dual 4-Port LVDS Repeater

LVDS Interface IC Dual 4-Port LVDS Repeater

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS109DBT - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS109DBT
Signal Buffers, Repeaters, Splitters SN65LVDS109DBT
IC MULTIPLEXER 1CH 38TSSOP

IC MULTIPLEXER 1CH 38TSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS109DBT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS109DBT
IC MULTIPLEXER 1CH 38TSSOP

IC MULTIPLEXER 1CH 38TSSOP

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVDS109DBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS109DBT
Signal Buffers, Repeaters, Splitters SN65LVDS109DBT
Buffer, Multiplexer 1 x 2:8 Channel 400Mbps 38-TSSOP

Buffer, Multiplexer 1 x 2:8 Channel 400Mbps 38-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS109DBT 756-SN65LVDS109DBT 1252881-SN65LVDS109DBT SN65LVDS109DBT SN65LVDS109DBT SN65LVDS109DBT SN65LVDS109DBT
Product Name SN65LVDS109 Dual 4-Port LVDS Repeater Dual 3.3V TSSOP Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS109DBT LVDS Interface IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Technology LVDS
Device Type SN65LVDS109 Dual 4-Port LVDS Repeater Transceiver Buffer Buffer; Buffer, Multiplexer Sensor Interface; Buffer Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 8 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details