Texas Instruments SN65LVDT34 Dual LVDS Receiver with -4 to 5V Common-mode Range SN65LVDT34DR

Description
Dual LVDS Receiver with -4 to 5V Common-mode Range 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual LVDS Receiver with -4 to 5V Common-mode Range 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT34 Dual LVDS Receiver with -4 to 5V Common-mode Range - SN65LVDT34DR - Texas Instruments
Dallas, TX, United States
SN65LVDT34 Dual LVDS Receiver with -4 to 5V Common-mode Range
SN65LVDT34DR
SN65LVDT34 Dual LVDS Receiver with -4 to 5V Common-mode Range SN65LVDT34DR
Dual LVDS Receiver with -4 to 5V Common-mode Range 8-SOIC -40 to 85

Dual LVDS Receiver with -4 to 5V Common-mode Range 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V SOIC Interface Transceiver IC
710-SN65LVDT34DR
Dual 3.3V SOIC Interface Transceiver IC 710-SN65LVDT34DR
Dual LVDS Receiver, 400Mbps, 3.3V, SOIC, 85°C Product overview: SN65LVDT34DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT34DR can be used for catalog matching and distributor lookup.

Dual LVDS Receiver, 400Mbps, 3.3V, SOIC, 85°C Product overview: SN65LVDT34DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT34DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDT34DR
LVDS Interface IC SN65LVDT34DR
LVDS Interface IC Quad LVDS Receiver

LVDS Interface IC Quad LVDS Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT34DR 710-SN65LVDT34DR SN65LVDT34DR
Product Name SN65LVDT34 Dual LVDS Receiver with -4 to 5V Common-mode Range Dual 3.3V SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Data Rate 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54HCT04-SP Hex Inverters - 5962-8974701VCA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details