Texas Instruments SN65LVDT386 16-Channel Receiver SN65LVDT386DGG

Description
16-Channel Receiver 64-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-Channel Receiver 64-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT386 16-Channel Receiver - SN65LVDT386DGG - Texas Instruments
Dallas, TX, United States
SN65LVDT386 16-Channel Receiver
SN65LVDT386DGG
SN65LVDT386 16-Channel Receiver SN65LVDT386DGG
16-Channel Receiver 64-TSSOP -40 to 85

16-Channel Receiver 64-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT386DGG - 794853-SN65LVDT386DGG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT386DGG
794853-SN65LVDT386DGG
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT386DGG 794853-SN65LVDT386DGG
Manufacturer: Texas Instruments Win Source Part Number: 794853-SN65LVDT386DG G Series: 65LVDT Packaging: Tube Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 64-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 0/16 Data Rate: 250Mbps Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Alternative Parts (Cross-Reference): SN65LVDT386DGGR; SN65LVDT386DGGRG4; SN65LVDT386DGGG4; SN65LVDT386DGG; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794853-SN65LVDT386DGG
Series: 65LVDT
Packaging: Tube
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 64-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 0/16
Data Rate: 250Mbps
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TSSOP
Alternative Parts (Cross-Reference): SN65LVDT386DGGR; SN65LVDT386DGGRG4; SN65LVDT386DGGG4; SN65LVDT386DGG;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
710-SN65LVDT386DGG
3.3V TSSOP Interface Transceiver IC 710-SN65LVDT386DGG
LVDS Receiver 630Mbps 16Ch 3.3V TSSOP SM Product overview: SN65LVDT386DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT386DGG can be used for catalog matching and distributor lookup.

LVDS Receiver 630Mbps 16Ch 3.3V TSSOP SM Product overview: SN65LVDT386DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT386DGG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDT386DGG
LVDS Interface IC SN65LVDT386DGG
LVDS Interface IC 16Ch HS Diff

LVDS Interface IC 16Ch HS Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT386DGG 794853-SN65LVDT386DGG 710-SN65LVDT386DGG SN65LVDT386DGG
Product Name SN65LVDT386 16-Channel Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT386DGG 3.3V TSSOP Interface Transceiver IC LVDS Interface IC
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS
# of Rx 16 #
Data Rate 250000 kbps 250000 kbps 630000 kbps 250000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC04 Hex Inverters - 5962-8760901CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802QRA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Specialty Logic - 54F385DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details