Texas Instruments SN65LVDS348 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDS348PWR

Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS348 Quad LVDS Receiver with -4 to 5V Common-mode Range - SN65LVDS348PWR - Texas Instruments
Dallas, TX, United States
SN65LVDS348 Quad LVDS Receiver with -4 to 5V Common-mode Range
SN65LVDS348PWR
SN65LVDS348 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDS348PWR
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85

Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V TSSOP Interface Transceiver IC
710-SN65LVDS348PWR
Quad 3.3V TSSOP Interface Transceiver IC 710-SN65LVDS348PWR
Quad LVDS Receiver, 560Mbps, 3.3V, -40 to 85°C, TSSOP Product overview: SN65LVDS348PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS348PWR can be used for catalog matching and distributor lookup.

Quad LVDS Receiver, 560Mbps, 3.3V, -40 to 85°C, TSSOP Product overview: SN65LVDS348PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS348PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS348PWR
LVDS Interface IC SN65LVDS348PWR
LVDS Interface IC Quad LVDS Receiver

LVDS Interface IC Quad LVDS Receiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LVDS348PWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LVDS348PWR
Drivers, Receivers, Transceivers SN65LVDS348PWR
IC RECEIVER 0/4 16TSSOP

IC RECEIVER 0/4 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS348PWR 710-SN65LVDS348PWR SN65LVDS348PWR SN65LVDS348PWR
Product Name SN65LVDS348 Quad LVDS Receiver with -4 to 5V Common-mode Range Quad 3.3V TSSOP Interface Transceiver IC LVDS Interface IC Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 340000 kbps 560000 kbps 340000 to ? kbps 560000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MLA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 32P4911A-CGF - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers