LVDS Clock Fanout Buffer, 400Mbps, 1:4, LVTTL In, TSSOP Product overview: SN65LVDS105PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS105PW can be used for catalog matching and distributor lookup.
TTL-LVDS REPEATER, 400MBPS, TSSOP-16; Device Type:Differential Buffer / Repeater; Peak-to-Peak Jitter Max:-; Supply Current Max:35mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
IC MULTIPLEXER 1CH 16TSSOP
Buffer, Multiplexer 1 x 1:4 Channel 400Mbps 16-TSSOP
IC MULTIPLEXER 1CH 16TSSOP
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-SN65LVDS105PW | 54AH1456 | SN65LVDS105PW | SN65LVDS105PW | SN65LVDS105PW |
| Product Name | TSSOP Interface Transceiver IC | Ttl-Lvds Repeater, 400Mbps, Tssop-16; Device Type Texas Instruments | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer; Buffer, Multiplexer | Buffer | Sensor Interface; Buffer | |
| Features | RoHS | RoHS | RoHS | ||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | ||
| Pd | 774 milliwatts |