QVGA-HVGA 27-Bit Display Serial Interface Receiver 48-BGA MICROSTAR JUNIOR -40 to 85
QVGA-HVGA 27-Bit Display Serial Interface Receiver 48-BGA MICROSTAR JUNIOR -40 to 85 Product overview: SN65LVDS310ZQCR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS310ZQCR can be used for catalog matching and distributor lookup.
Serializers & Deserializers - Serdes QVGA-HVGA 27B Displ Ser Interface
405Mbps Deserializer 1 Input 27 Output 48-BGA MICROSTAR JUNIOR (4x4)
IC SRL-PAR RCVR PROG 27BIT 48BGA
IC SRL-PAR RCVR PROG 27BIT 48BGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS310ZQCR | 755-SN65LVDS310ZQCR | SN65LVDS310ZQCR | SN65LVDS310ZQCR | SN65LVDS310ZQCR | SN65LVDS310ZQCR |
| Product Name | SN65LVDS310 QVGA-HVGA 27-Bit Display Serial Interface Receiver | BGA Interface Transceiver IC | Serializers & Deserializers - Serdes | Serializers, Deserializers | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Technology | LVDS | |||||
| Device Type | Receiver | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |